EN
  • EN
  • DE

MAX5438EUB+T

Part No MAX5438EUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 128-TAP 15V 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 100k
Memory Type Volatile
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 900
Temperature Range - Operating -40°C to 85°C
Case / Package 10-uMAX
Win Source Part Number 1069423-MAX5438EUB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5438EUB+T CAD Model

Description

MAX5438EUB+T Digital Potentiometer

The MAX5438EUB+T is a high-performance, low-power, nonvolatile digital potentiometer designed by Maxim Integrated to offer precision control of voltage and current in a variety of applications. This versatile component provides an ideal solution for adjustable power supplies, LCD screen calibration, and audio signal control, among other uses.

Featuring a compact µMAX-10 package, the MAX5438EUB+T digital potentiometer is well-suited for space-constrained applications. It operates over a wide voltage range of 2.7V to 5.5V, making it compatible with both 3V and 5V systems. The device offers 256 tap points, allowing for fine-grained control over the resistance settings, which can be crucial in precision analog tuning.

One of the key attributes of the MAX5438EUB+T is its nonvolatile memory, which retains the potentiometer setting even after power is removed. This ensures that the device can return to its last position upon power-up, eliminating the need for recalibration and allowing for easy system restarts. Additionally, the device features an I²C-compatible serial interface, facilitating easy integration into a wide range of microcontroller-based systems and enabling digital control over the resistance settings.

The digital potentiometer is designed to be robust with an end-to-end resistance of 10kΩ and has a low temperature coefficient of 35ppm/°C, ensuring stable performance across varying temperatures. This makes the MAX5438EUB+T an excellent choice for applications that demand consistent performance and reliability.

With its ability to operate in both volatile and nonvolatile modes, the MAX5438EUB+T provides designers with flexibility. In volatile mode, the wiper position can be changed without writing to memory, ideal for temporary adjustments. For permanent settings, the nonvolatile mode writes the wiper position to memory, preserving the setting through power cycles.

In summary, the MAX5438EUB+T from Maxim Integrated is a versatile, reliable, and precise digital potentiometer that offers ease of use and integration, making it a top choice for engineers and designers who require fine control over their analog signals.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5455 $55.4550
22+ $4.5501 $100.1022
35+ $4.4079 $154.2765
47+ $4.2658 $200.4926
61+ $4.1236 $251.5396
82+ $3.6970 $303.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess