EN
  • EN
  • DE

MAX5427ETA+T

Part No MAX5427ETA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 100kOhm 32POS Non-Volatile Linear 8-Pin TDFN EP T/R / IC POT DGTL 1TIME PROGR 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 100k
Interface Up/Down (U/D, CS)
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 100
Operating Temperature Range -40°C ~ 85°C
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 786541-MAX5427ETA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5427
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5427ETA+T CAD Model

Description

Maxim Integrated MAX5427ETA+T Digital Potentiometer

The MAX5427ETA+T from Maxim Integrated is a highly precise, nonvolatile, digital potentiometer designed to provide a reliable and flexible solution for a wide range of applications requiring digital control over an analog signal. This component is part of Maxim's family of digital potentiometers that emulate the analog functionality of a mechanical potentiometer with the added benefits of digital control, memory, and robustness against environmental variations.

Key Features

  • Resistance Range: The MAX5427ETA+T offers a resistance range that is suitable for various applications, including adjustable power supplies, LCD screen adjustment, and audio signal conditioning.
  • Resolution: With its high-resolution control, users can achieve precise settings, which is critical for sensitive applications that demand exact resistance tuning.
  • Interface: The device features a simple and intuitive digital interface, making it easy to integrate into microcontroller-based systems. This allows for seamless digital control over the resistance settings.
  • Package: Encased in a small 8-pin TDFN-EP package, the MAX5427ETA+T is ideal for space-constrained applications where board real estate is at a premium.
  • Nonvolatile Memory: The built-in nonvolatile memory ensures that the resistance setting is retained even when the power is turned off, providing consistent performance across power cycles.
  • Power Supply: It operates from a single +2.7V to +5.5V supply, making it versatile for use in both portable and fixed power supply designs.
  • Temperature Range: With an operating temperature range of -40°C to +125°C, the MAX5427ETA+T is robust enough for use in harsh environmental conditions.

Applications

The MAX5427ETA+T is suitable for a variety of applications that require precise control over resistance settings. It is commonly used in:

  • Automated product calibration
  • Adjustable power supplies and voltage dividers
  • Audio equipment for volume and tone control
  • LCD screen brightness and contrast adjustments
  • Automotive electronics for sensor calibration

Overall, the MAX5427ETA+T digital potentiometer from Maxim Integrated is a versatile and reliable component that provides the accuracy, stability, and ease of use required for modern electronic designs.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess