EN
  • EN
  • DE
  • IT

MAX5423ETA+T

Part No MAX5423ETA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 256-TAP NV 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.25 V
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 325
Operating Temperature Range -40°C ~ 85°C
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 704639-MAX5423ETA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5423
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX5423ETA+T CAD Model

Description

Maxim Integrated MAX5423ETA+T Digital Potentiometer

The MAX5423ETA+T from Maxim Integrated is a precision, nonvolatile digital potentiometer designed to provide a compact and reliable solution for digital resistance trimming and adjustment applications. This device offers a wide range of features that make it ideal for various applications, including consumer electronics, industrial control systems, and automotive electronics.

Key Features

  • Resistance Values: The MAX5423ETA+T offers a resistance value of 50kΩ, which can be adjusted digitally through a SPI-compatible serial interface.
  • Resolution: It features a 256-tap point resolution, allowing for fine-grained adjustments to the resistance level.
  • Nonvolatile Memory: The integrated nonvolatile (EEPROM) memory ensures that the last programmed resistance value is retained even after the power is cycled, eliminating the need for recalibration.
  • Low Temperature Coefficient: With a low temperature coefficient, this digital potentiometer provides stable performance across a wide temperature range, ensuring reliability in varying environmental conditions.
  • Compact Package: The device comes in a small 8-pin TSSOP package, making it suitable for space-constrained applications.
  • Power Supply: It operates from a single +2.7V to +5.5V power supply, accommodating a variety of power sources.
  • End-to-End Resistance: The MAX5423ETA+T offers an end-to-end resistance tolerance of ±20%, ensuring consistent performance.

Applications

The MAX5423ETA+T is versatile and can be used in a range of applications, such as:

  • Adjustable power supplies
  • Volume control in audio systems
  • Calibration and trimming of system parameters
  • Feedback circuitry adjustments
  • Automotive electronics for sensor calibration

With its robust feature set, the Maxim Integrated MAX5423ETA+T digital potentiometer is an excellent choice for designers looking for a reliable and precise variable resistance solution. Its digital interface, nonvolatile memory, and compact footprint make it a highly functional component for modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess