EN
  • EN
  • DE

MAX5417NETA+

Part No MAX5417NETA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 256TAP 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-TDFN (3x3)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-TDFN (3x3)
Family Name MAX5417
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925478-MAX5417NETA+
Ultra Librarian 3D Model Ultra Librarian MAX5417NETA+ CAD Model

Description

Product Overview: MAX5417NETA+ from Maxim Integrated

The MAX5417NETA+ is a high-performance, nonvolatile digital potentiometer designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision device is ideal for applications requiring digitally controlled resistance adjustments. It is commonly used in tuning and calibration circuits, programmable power supplies, LCD screen adjustments, and audio control applications.

Key Features

  • Resistance Values: This digital potentiometer offers a resistance range of 10kΩ, which can be adjusted through its digital interface.
  • Interface: The MAX5417NETA+ features an I²C-compatible serial interface, enabling easy communication with microcontrollers and other digital systems.
  • Resolution: It has a 256-tap point resolution, providing fine adjustment capabilities for precision applications.
  • Nonvolatile Memory: The device includes nonvolatile (EEPROM) memory, ensuring resistance settings are retained even when the power is removed.
  • Single Supply Operation: It operates from a single +2.7V to +5.5V supply, making it suitable for portable and low-power applications.
  • Package: The MAX5417NETA+ comes in a compact 8-pin TDFN package, which is conducive for space-constrained designs.

Applications

The versatility of the MAX5417NETA+ allows it to be used across a wide range of applications. It is particularly useful in:

  • Adjustable power supplies
  • LCD screen backlight adjustment
  • Audio volume control and equalization
  • Automotive electronics
  • Industrial control systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX5417NETA+ digital potentiometer is no exception, undergoing rigorous testing to ensure performance and durability. With Maxim's expertise in integrated circuit design, customers can expect a product that operates consistently over time and under varying conditions.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to €6.6654

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess