EN
  • EN
  • DE

EE-SPY401

Part No EE-SPY401
Manufacturer Omron
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPTO REFL 5MM THRU PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Reflective - Logic Output
Manufacturer Omron-Automation-and-Safety
Packaging Bulk
Sensing Distance 0.197" (5mm)
Sensing Method Reflective, Diffuse
Sensing Object White Paper
Output Configuration NPN - Open Collector/Light-ON
Sensing Light Infrared
Mounting Style Through Hole
Current - Supply 15mA
Operating Supply Voltage 5 V ~ 24 V
Package PCB Mount
Features Supports Connection With PLCs
Win Source Part Number 203553-EE-SPY401
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EE-SPY401 CAD Model

Description

EE-SPY401 Photomicrosensor

The EE-SPY401 photomicrosensor offers exceptional performance for detecting micro-level changes in light, making it a preferred choice for sensitive detection requirements.

  • Applications:
    • Robotic sensors
    • Medical equipment
    • Optical encoders
    • Textile machinery
  • Features and Benefits:
    • Enhanced accuracy and stability
    • Versatile connectivity options
    • Durable build for long-term use
  • Additional Details:
    • Operating temperature range: -10°C to 60°C
    • Compatible with various interfacing equipment
    • Compact and lightweight design

You May Also Be Interested in

Broadcom Limited
Agilent AEDR-8300 Series Encoders Reflective Surface Mount Optical Encoder | SENSOR OPT REFLECTIVE 2MM 6SMD
Lowest to €14.3050
Broadcom Limited
SENSOR OPT REFLECTIVE 2MM 6SMD / Agilent AEDR-8300 Series Encoders Reflective Surface Mount Optical Encoder
Lowest to €8.5632
Broadcom Limited
ENCODER REFL OPT 1CH 36LPI 5V
Need more? Email Us
Sharp Microelectronics
Snap-in type Detecting Distance : 1 to 9mm OPIC Output, Refl ective Photointerrupter with Connector | SENSOR OPT REFLECTIVE 3MM-7MM
Lowest to €2.0671
Sharp Microelectronics
Detecting Distance : 1 to 9mm OPIC Output, Refl ective Photointerrupter with Connector | SENSOR OPT REFL 1MM-9MM MODULE
Lowest to €3.9351
Omron
SENSOR OPTO REFL 5MM THRU PCB
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 3CH 304LPI 7V / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
Lowest to €18.3069
TT Electronics
SENSOR REFLECTIVE 5.58MM NPN
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 3CH 304LPI 7V
Lowest to €54.7733

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €59.7208 €59.7208
3+ €49.0016 €147.0049
4+ €47.4706 €189.8825
5+ €45.9396 €229.6980
6+ €44.4076 €266.4456
8+ €39.8146 €318.5165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess