EN
  • EN
  • DE

MAX5415EUD

Part No MAX5415EUD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Dual, 256-Tap, Low-Drift, Digital Potentiometers in 14-Pin TSSOP | IC DGT POT 100KOHM 256TP 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Tolerance ±25%
Temperature Coefficient 35 ppm/°C
Resistance - Wiper (Ohms) 275
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MAX5415
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214227-MAX5415EUD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Audio
Ultra Librarian 3D Model Ultra Librarian MAX5415EUD CAD Model

Description

The MAX5415EUD from Maxim Integrated is a precision digital potentiometer designed to provide a reliable and high-performance solution for a wide range of applications. This compact component is well-suited for applications requiring low-noise, programmable voltage division, and variable resistance settings.

Key Features

  • Resolution: The MAX5415EUD offers a 256-tap single potentiometer, providing fine resolution for precise adjustments.
  • Interface: It utilizes an I²C-compatible serial interface, enabling straightforward communication with microcontrollers and other digital systems.
  • Voltage Range: The device operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for both low and standard voltage applications.
  • Nonvolatile Memory: Integrated nonvolatile (EEPROM) memory ensures that the potentiometer setting is maintained even after power is removed, allowing for the retention of the last programmed position.
  • Compact Package: The MAX5415EUD comes in a small, 14-pin TSSOP package, which is ideal for space-constrained applications.

Applications

The digital potentiometer is designed for use in various electronic systems, including:

  • LCD screen adjustment
  • Audio signal conditioning and volume control
  • Feedback circuitry
  • Automotive electronics
  • Portable battery-powered devices

Performance and Quality

Maxim Integrated is known for its commitment to quality and performance. The MAX5415EUD is built with this ethos, ensuring reliable operation and longevity. Its robust design provides excellent temperature stability and resistance to wear, which is critical for applications that demand consistent performance over time.

Conclusion

The MAX5415EUD from Maxim Integrated is an optimal choice for designers looking for a versatile, high-resolution digital potentiometer. Its combination of features, including nonvolatile memory, I²C interface, and a wide operating voltage range, make it a highly adaptable component for a broad spectrum of electronic applications.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess