EN
  • EN
  • DE

MAX538BESA

Part No MAX538BESA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Digital to Analog Converter 1 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX538
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882064-MAX538BESA
Ultra Librarian 3D Model Ultra Librarian MAX538BESA CAD Model

Description

Maxim Integrated MAX538BESA Product Overview

The MAX538BESA from Maxim Integrated is a high-performance, low-power, serial 12-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. It is designed to meet the rigorous demands of industrial, communication, and high-end consumer electronics applications where precise analog output is required.

This DAC features a 3-wire SPI-compatible serial interface that operates at clock rates up to 10MHz, making it suitable for high-speed, microprocessor-controlled systems. The MAX538BESA operates from a single +5V supply, which helps to simplify power supply requirements and minimizes power consumption, a critical factor in battery-operated and power-sensitive devices.

One of the standout features of the MAX538BESA is its integrated output buffer amplifier, which allows the DAC output to directly drive capacitive loads. This capability is particularly useful in applications where the DAC is connected to an analog filter or other signal-processing components that may have capacitive characteristics.

Key Features:

  • 12-bit resolution: Ensures high precision in the analog output signal.
  • Single +5V supply operation: Simplifies power supply design and reduces power consumption.
  • Low power operation: Ideal for portable and power-sensitive applications.
  • 3-wire SPI-compatible serial interface: Enables easy integration with microcontrollers and digital systems.
  • High-speed operation: Capable of clock rates up to 10MHz for fast data processing.
  • Integrated output buffer amplifier: Allows direct driving of capacitive loads.
  • Small 8-pin SO package: Saves space on printed circuit boards (PCBs).

In terms of performance, the MAX538BESA boasts a settling time of just 6µs to 1/2 LSB, ensuring quick and accurate updates to the analog output. Additionally, the device has a low temperature coefficient, which guarantees consistent performance across a wide temperature range, making it reliable for use in environments with varying temperatures.

The compact 8-pin SO package of the MAX538BESA makes it an excellent choice for space-constrained applications. Its small footprint allows designers to optimize PCB real estate without compromising on performance. With its combination of features, performance, and size, the MAX538BESA is an ideal DAC solution for a wide range of applications, including process control, data acquisition systems, and digital gain and offset adjustment.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess