EN
  • EN
  • DE

MAX5388NAUB+T

Part No MAX5388NAUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 256POS 100K 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer, Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Memory Type Volatile
Supply Voltage - Operating 2.6 V to 5.5 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 250
Temperature Range - Operating -40°C to 125°C
Case / Package 10-uMAX
Win Source Part Number 003092-MAX5388NAUB+T
Ultra Librarian 3D Model Ultra Librarian MAX5388NAUB+T CAD Model

Description

Maxim Integrated's MAX5388NAUB+T - Digital Potentiometer IC

The MAX5388NAUB+T is a state-of-the-art digital potentiometer integrated circuit (IC) designed and manufactured by Maxim Integrated. This compact, high-performance device is part of Maxim's family of nonvolatile, linear-taper digital potentiometers that offers designers a versatile solution for applications requiring precise resistance adjustments. The MAX5388NAUB+T is ideal for adjusting settings in a variety of systems, including consumer electronics, industrial control systems, and communication devices.

This digital potentiometer comes in a small, 10-pin µMAX package, making it well-suited for space-constrained applications. It operates over a wide voltage range of 2.7V to 5.5V, which allows for flexible use in both 3V and 5V systems. The MAX5388NAUB+T features 256 tap points, enabling fine-grained control over the resistance settings, which can be very beneficial in precision applications.

One of the key features of the MAX5388NAUB+T is its nonvolatile memory (EEPROM), which preserves the last programmed resistance value even when the power is turned off. This ensures that the device maintains the desired settings between power cycles, eliminating the need for recalibration upon startup. The potentiometer has an end-to-end resistance of 10kΩ, which can be adjusted via an I²C-compatible serial interface. This digital interface not only simplifies the integration into microcontroller-based systems but also provides a robust and reliable method for resistance adjustment.

Moreover, the MAX5388NAUB+T offers a low temperature coefficient of 35 ppm/°C, ensuring consistent performance over a wide temperature range. Its robust design includes 50kΩ end-to-end resistance options and features a 14-bit resolution for precise adjustments. The device also provides a shutdown feature that reduces power consumption when not in active use.

In summary, the MAX5388NAUB+T from Maxim Integrated is a highly versatile digital potentiometer that combines compact packaging with high precision and nonvolatile memory. Its ease of use, combined with its robust feature set, makes it an excellent choice for engineers looking to implement adjustable resistance in their designs with minimal footprint and power consumption.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess