EN
  • EN
  • DE

MAX5386LATE+T

Part No MAX5386LATE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 256TAP 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 2.6V ~ 5.5V
Tolerance ±25%
Temperature Coefficient (Typ) 35ppm/°C
Resistance - Wiper (Ohms) (Typ) 250
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Mounting Style SMD
Part Number Series MAX5386
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806181-MAX5386LATE+T
Ultra Librarian 3D Model Ultra Librarian MAX5386LATE+T CAD Model

Description

Product Overview: MAX5386LATE+T from Maxim Integrated

The MAX5386LATE+T is a highly integrated digital potentiometer designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact digital potentiometer is part of Maxim's extensive portfolio of precision control devices, engineered to meet the needs of a wide range of applications where accurate and reliable digital control of an analog signal is required.

The MAX5386LATE+T features a dual 256-position, linear-taper digital potentiometer that allows for precise adjustment of voltage and current through a simple digital interface. This potentiometer is ideal for applications such as adjustable power supplies, LCD screen brightness control, and audio signal conditioning, where it can replace mechanical potentiometers or trim resistors with a more reliable and repeatable electronic adjustment.

Key Specifications:

  • Interface: The device uses an SPI-compatible serial interface, enabling easy integration with microcontrollers and other digital systems.
  • Resolution: The potentiometer offers 256 tap points, providing fine control over the output.
  • Operating Voltage: It operates from a single +2.7V to +5.5V supply, making it suitable for both 3V and 5V systems.
  • Packaging: The MAX5386LATE+T comes in a compact, 16-pin TQFN package, minimizing the footprint on the PCB.
  • Temperature Range: It is specified for the extended -40°C to +125°C temperature range, ensuring reliable operation in harsh environments.

With its integrated precision and digital control, the MAX5386LATE+T is an excellent choice for designers looking to improve the performance and reliability of their systems. The digital interface not only simplifies the design but also enhances the overall system stability by reducing the susceptibility to mechanical wear and environmental factors that can affect traditional potentiometers.

Maxim Integrated's commitment to quality ensures that the MAX5386LATE+T meets the stringent requirements of industrial, automotive, and consumer electronics markets. By selecting this digital potentiometer, designers can take advantage of Maxim's expertise in analog integration to create more compact, efficient, and innovative solutions.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5397 $53.8895
80+ $1.2634 $101.0720
125+ $1.2239 $152.9875
170+ $1.1844 $201.3480
220+ $1.1449 $251.8780
295+ $1.0265 $302.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess