ON Semiconductor MC100LVEP34DR2G: A Versatile Clock Generation Solution
The MC100LVEP34DR2G from ON Semiconductor is a high-performance, low-voltage, quad-frequency clock generator that is designed to meet the stringent requirements of today's high-speed digital systems. This device is part of ON Semiconductor's ECLinPS MAX™ family, which is renowned for its high-speed operation and reliability.
Key Features
- Multiple Output Frequencies: The device provides four different frequencies, making it highly versatile for various applications.
- Low Voltage Differential Signaling (LVDS): Utilizes LVDS technology for low power consumption and reduced electromagnetic interference (EMI).
- High-Speed Performance: Capable of operating at clock frequencies up to 2.5 GHz, ensuring suitability for high-speed applications.
- Temperature Range: Operates within an extended industrial temperature range from -40°C to +85°C, offering robust performance in diverse environments.
- Package: Available in a compact 8-pin SOIC package, which is ideal for space-constrained applications.
Applications
The MC100LVEP34DR2G is designed for use in a variety of applications that require precise and stable clock generation. Its applications include, but are not limited to:
- High-speed communication systems
- Networking and data center infrastructure
- Signal processing
- Test and measurement equipment
- Industrial automation and control systems
Quality and Reliability
ON Semiconductor is committed to delivering high-quality and reliable components. The MC100LVEP34DR2G is manufactured under strict quality control standards, ensuring it meets the requirements of the most demanding applications. With its robust design and ON Semiconductor's commitment to quality, this clock generator is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.