Maxim Integrated MAX5385EUT+T Digital Potentiometer
The MAX5385EUT+T is a high-performance digital potentiometer designed by Maxim Integrated to offer precise voltage control in a compact package. This digital potentiometer is a versatile component suitable for a wide range of applications, including adjustable power supplies, LCD screen adjustment, and audio control systems.
Key Features
- Resolution: The device comes with a 256-tap single-channel, providing fine adjustment capabilities for precise control.
- Operating Voltage: It operates from a 2.7V to 5.5V single supply, making it compatible with various low-voltage applications.
- Interface: The MAX5385EUT+T features a simple 3-wire SPI-compatible serial interface, allowing for easy integration with microcontrollers and other digital systems.
- Package: It is available in a tiny 6-pin SOT23 package, which is ideal for space-constrained applications.
- End-to-End Resistance: The potentiometer offers a 50kΩ end-to-end resistance, providing a wide range for adjustment.
- Non-volatile Memory: Integrated non-volatile memory ensures that the last position is stored and maintained even after power is removed, allowing for seamless operation across power cycles.
- Low Power Consumption: This device is designed for low power consumption, making it suitable for battery-powered applications.
Applications
- Adjustable Power Supplies
- LCD Screen Brightness and Contrast Controls
- Audio Equipment Volume and Balance Controls
- Automotive Electronics
- Portable Instrumentation
The MAX5385EUT+T from Maxim Integrated is engineered with reliability and performance in mind. Its robust design, combined with the convenience of digital control, makes it an excellent choice for designers looking to add precision analog control to their digital systems. Whether you're working on consumer electronics, automotive applications, or portable devices, the MAX5385EUT+T offers a high-quality solution for your voltage control needs.