EN
  • EN
  • DE

MAX5382MCPA

Part No MAX5382MCPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704611-MAX5382MCPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5382MCPA CAD Model

Description

Overview of MAX5382MCPA

The MAX5382MCPA is a high-performance, low-power digital-to-analog converter (DAC) from Maxim Integrated, designed to offer precise voltage control in a compact package. This device is particularly suitable for applications that require a small footprint without compromising on quality or functionality.

Key Features

  • Resolution: The MAX5382MCPA boasts an 8-bit resolution, providing fine-grain control over the analog output with 256 discrete voltage levels.
  • Dual DAC Channels: It features two DAC outputs, allowing for simultaneous control of two separate signals, which is ideal for systems requiring dual adjustments.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low supply current, making it an excellent choice for battery-operated devices.
  • Wide Voltage Range: The device supports a wide supply voltage range, accommodating various system requirements and ensuring versatility across different applications.
  • Interface: It includes a 3-wire serial interface that is SPI, QSPI, and MICROWIRE compatible, facilitating easy integration with most microcontrollers.
  • Packaging: The MAX5382MCPA comes in a small 8-pin µMAX package, which is highly beneficial for space-constrained applications.

Applications

The versatility of the MAX5382MCPA makes it an ideal choice for a multitude of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Industrial Control Systems
  • Automotive Systems

Performance and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5382MCPA is no exception. It delivers consistent performance and precision, which is critical for systems that depend on accurate analog signal manipulation. Its robust design ensures that it can withstand the challenges of various operating environments, making it a reliable choice for designers and engineers.

Overall, the MAX5382MCPA from Maxim Integrated represents a blend of performance, power efficiency, and compactness, addressing the needs of modern electronic systems where space and power are at a premium.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $25.0254
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess