EN
  • EN
  • DE

MAX5381PEUK+T

Part No MAX5381PEUK+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT SOT23-5 / Bit Digital to Analog Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number MAX538
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379062-MAX5381PEUK+T
Ultra Librarian 3D Model Ultra Librarian MAX5381PEUK+T CAD Model

Description

Product Overview: MAX5381PEUK+T from Maxim Integrated

The MAX5381PEUK+T is a highly integrated digital potentiometer designed and manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This compact and efficient device is part of Maxim's extensive family of nonvolatile memory digital potentiometers, which are designed to provide precise voltage control and signal conditioning in a wide range of applications.

With its user-friendly three-terminal SPI interface, the MAX5381PEUK+T allows for seamless integration into various electronic systems. It offers a single 256-position, linear-taper digital potentiometer that can be adjusted to calibrate system tolerances or to control different parameters, such as volume, brightness, or contrast, in real-time. The digital potentiometer's wiper position is stored in onboard nonvolatile memory, ensuring that the last position is retained even after power is removed.

The MAX5381PEUK+T operates over a wide voltage range from 2.7V to 5.5V, making it suitable for both 3V and 5V systems. This flexibility ensures that it can be used in various applications, including portable battery-operated devices, where power efficiency is crucial. Additionally, the device boasts a low power consumption, which helps extend battery life and reduce overall power costs in applications.

Designed with a compact SOT-23 package, the MAX5381PEUK+T is ideal for space-constrained applications. Its small footprint allows designers to save valuable board space without sacrificing performance. The digital potentiometer also features an end-to-end resistance of 10kΩ, providing sufficient range for most control applications.

Typical applications for the MAX5381PEUK+T include adjusting LCD screen brightness, setting the gain of an amplifier, or tuning filter circuits. Its reliability and precision make it an excellent choice for designers looking to improve the performance and flexibility of their systems.

In summary, the MAX5381PEUK+T from Maxim Integrated is a versatile, low-power digital potentiometer that offers reliable performance in a tiny package, making it an ideal solution for a broad spectrum of electronic control applications.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0700 $50.7000
25+ $4.1600 $104.0000
38+ $4.0300 $153.1400
52+ $3.9000 $202.8000
67+ $3.7700 $252.5900
89+ $3.3800 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess