EN
  • EN
  • DE

74AUP1G18GW

Part No 74AUP1G18GW
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Low-power 1-of-2 demultiplexer with 3-state deselected output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131048-74AUP1G18GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G18GW CAD Model

Description

Product Overview: NXP 74AUP1G18GW Low-Power Single 2-to-1 Multiplexer

The NXP 74AUP1G18GW is a high-performance, single 2-to-1 multiplexer that operates on a very low power supply. Designed for 1.8 V to 3.6 V VCC operation, this multiplexer from NXP's advanced ultra-low power (AUP) series is optimized for use in mobile, portable, and battery-powered applications where energy efficiency is crucial.

Key Features

  • Low Static Power Consumption: The 74AUP1G18GW boasts a very low static power consumption, making it an ideal choice for power-sensitive designs.
  • Wide Operating Voltage: It has a wide operating voltage range of 1.8 V to 3.6 V, which allows for flexibility in various design voltages and is compatible with commonly used logic levels.
  • High Noise Immunity: The device is characterized by a high noise immunity, ensuring reliable performance in noisy environments.
  • Low Noise Overshoot and Undershoot: This multiplexer exhibits minimal noise overshoot and undershoot, which helps to maintain signal integrity.

Applications

The 74AUP1G18GW is suitable for a wide range of applications, including:

  • Smartphones, tablets, and other portable devices
  • Low-power computing platforms
  • Battery management systems
  • Energy-efficient signal routing
  • Data communication systems

Package Information

The NXP 74AUP1G18GW comes in a very small, leadless 6-pin TSSOP package (GW) with a pitch of 0.65 mm. This compact footprint allows for high-density mounting and is excellent for space-constrained applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74AUP1G18GW is no exception. The product is designed to meet the rigorous standards of the automotive industry, ensuring a robust performance for both industrial and consumer applications.

In summary, the NXP 74AUP1G18GW is a versatile, ultra-low power 2-to-1 multiplexer that provides efficient performance with a low power draw, making it an excellent choice for designers looking to optimize their power budget while maintaining high signal integrity.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1123 $50.5350
1,085+ $0.0922 $100.0370
1,680+ $0.0893 $150.0240
2,315+ $0.0864 $200.0160
2,995+ $0.0836 $250.3820
4,010+ $0.0749 $300.3490
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess