EN
  • EN
  • DE

MAX535BEPA+

Part No MAX535BEPA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH R-2R 13-bit 8-Pin PDIP N / IC DAC 13BIT 5V SERIAL 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 13
Number of D/A Converters 1
Settling Time 16μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786526-MAX535BEPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX535
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX535BEPA+ CAD Model

Description

Introducing the MAX535BEPA+ from Maxim Integrated

The MAX535BEPA+ is a precision, low-power, voltage-output, 12-bit digital-to-analog converter (DAC) designed to deliver high-performance in a compact package. Manufactured by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits, this product is ideal for a wide range of applications, including process control systems, data acquisition systems, and digital offset and gain adjustments.

This advanced DAC is part of Maxim's family of monolithic CMOS DACs, which are known for their excellent DAC-to-DAC matching. The MAX535BEPA+ operates with a single +5V power supply or dual supplies of up to ±5.5V, providing flexibility in various system designs. It features a 4-quadrant multiplying DAC with a 2-wire serial interface that allows for easy connection to microcontrollers or microprocessors while minimizing the digital noise coupling.

The device's 12-bit resolution ensures accurate signal conversion, and with its low power consumption, it is particularly suitable for portable and battery-powered applications. The MAX535BEPA+ comes in a compact 8-pin DIP package, making it easy to integrate into space-constrained designs. Its extended temperature range of -40°C to +85°C allows for reliable operation in diverse environmental conditions.

Key features of the MAX535BEPA+ include:

  • 12-bit resolution with ±1 LSB DNL (Differential Non-Linearity)
  • Low power consumption, ideal for battery-operated devices
  • Single or dual power supply operation for design versatility
  • 4-quadrant multiplying capability
  • SPI™/QSPI™ and MICROWIRE™ compatible serial interface
  • Compact 8-pin DIP package for easy implementation
  • Extended industrial temperature range for robust performance

Whether you're developing precision instrumentation, portable devices, or any system requiring a high-quality DAC, the MAX535BEPA+ from Maxim Integrated is a reliable and efficient choice. Its combination of high resolution, low power, and ease of use makes it a valuable component for your next project.

Maxim Integrated's commitment to quality ensures that the MAX535BEPA+ meets the stringent requirements of industrial applications, providing both performance and durability. Choose the MAX535BEPA+ for a DAC solution that delivers precision and reliability in a small footprint.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess