EN
  • EN
  • DE

MAX5353BCUA+

Part No MAX5353BCUA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Low-Power, 12-Bit Voltage-Output DACs with Serial Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Height 950 µm
Integral Nonlinearity (INL) 2 LSB
Interface SPI, Serial
Lead Free Yes
Length 3.1 mm
Maximum Operating Temperature 70 °C
Max Power Dissipation 330 mW
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3.15 V
Mount Surface Mount
Nominal Supply Current 280 µA
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 8
Operating Supply Voltage 3.3 V
Output Type Voltage
Packaging Bulk
Polarity Bipolar, Unipolar
Resolution 1.5 B
RoHS Compliant
Settling Time 14 µs
Supply Type Single
Width 3.1 mm
Win Source Part Number 1075489-MAX5353BCUA+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5353BCUA+ CAD Model

Description

Maxim Integrated MAX5353BCUA+ Dual 12-Bit DAC

The MAX5353BCUA+ is a high-performance, dual 12-bit digital-to-analog converter (DAC) designed by Maxim Integrated to provide precise voltage outputs with a flexible interface. This product is well-suited for applications that require accurate analog signal generation, such as automated test equipment, data acquisition systems, and industrial process control.

Key Features:

  • Resolution: The device offers a 12-bit resolution, ensuring fine granularity in the analog output, which is essential for applications requiring high precision.
  • Dual DAC Channels: With two DAC outputs, the MAX5353BCUA+ can simultaneously output two independent voltage levels, making it ideal for systems that need to control multiple processes or signals at the same time.
  • Interface: It features a 3-wire serial interface which is compatible with SPI, QSPI, and MICROWIRE protocols, providing versatility and ease of integration into various microcontroller-based systems.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX5353BCUA+ operates with low power consumption, making it suitable for battery-operated devices.
  • Wide Operating Voltage Range: The device supports a wide supply voltage range from +2.7V to +5.5V, offering flexibility across different power environments.
  • Packaging: It comes in a compact 8-pin µMAX package, which minimizes the footprint on the PCB and is ideal for space-constrained applications.

Applications:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Industrial Process Control
  • Portable Battery-Powered Devices
  • Digital Gain and Offset Adjustment

The MAX5353BCUA+ from Maxim Integrated provides a reliable and high-quality solution for systems requiring dual-channel DAC capabilities with minimal power consumption. Its ease of integration, combined with its robust feature set, makes it a valuable component for engineers looking to enhance the performance and functionality of their analog output systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess