EN
  • EN
  • DE

MAX532BEPE

Part No MAX532BEPE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual, Serial-Input, Voltage-Output, 12-Bit MDAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214184-MAX532BEPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX532BEPE CAD Model

Description

Maxim Integrated MAX532BEPE Dual, 12-Bit, Voltage-Output DAC

The MAX532BEPE from Maxim Integrated is a high-performance, dual 12-bit digital-to-analog converter (DAC) designed to deliver precision voltage outputs. This component is part of Maxim's renowned series of DACs that offer exceptional accuracy and stability, making them ideal for a wide range of applications including industrial control systems, automated test equipment, and digital signal processing.

The MAX532BEPE features two 12-bit DACs in a single package, providing compact and efficient solutions for systems requiring multiple analog outputs. Each DAC operates independently and has its own voltage output. The device is capable of converting digital input signals into smooth and stable analog voltages with a high degree of precision and minimal glitch energy.

One of the key advantages of the MAX532BEPE is its simplicity of interface. It uses a serial input to minimize the number of pins required for operation, making it easy to interface with microcontrollers and digital systems. The device operates from a single +5V power supply and includes an on-chip precision output amplifier, which allows for rail-to-rail output swing and provides high drive capability.

The MAX532BEPE also features a power-on reset circuit, which ensures that the DAC outputs power up to zero volts and remain there until a valid write takes place. This feature is critical for applications where a predictable startup condition is necessary. Additionally, the device includes a software shutdown mode that reduces power consumption when not in active use.

Encased in a 16-pin DIP (Dual In-line Package), the MAX532BEPE is designed to meet the robustness and reliability requirements of industrial environments. It is specified for operation over the extended industrial temperature range, ensuring reliable performance under varying conditions.

Whether for precise control of process variables or for generating accurate reference voltages, the MAX532BEPE is a versatile and reliable choice for designers looking to integrate high-quality DAC functionality into their systems.

For detailed technical specifications, application notes, and support resources, please refer to the Maxim Integrated official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2891 $57.1564
9+ $11.7244 $105.5196
14+ $11.3581 $159.0134
19+ $10.9917 $208.8423
24+ $10.6253 $255.0072
32+ $9.5261 $304.8352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess