EN
  • EN
  • DE

MAX531AESD+

Part No MAX531AESD+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH R-2R 12-bit 14-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Differential Output No
Integral Nonlinearity (INL) 0.5 LSB
Interface SPI, Serial
Maximum Operating Temperature 85 °C
Max Power Dissipation 667 mW
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 260 µA
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of D/A Converters 1
Number of DAC Channels 1
Number of Outputs 1
Number of Pins 14
Output Type Voltage
Radiation Hardening No
REACH SVHC Unknown
Resolution 1.5 B
RoHS Compliant
Settling Time 25 µs
Supply Type Single
Win Source Part Number 1017175-MAX531AESD+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX531AESD+ CAD Model

Description

Maxim Integrated's MAX531AESD+: High-Precision DAC for Industrial Applications

The MAX531AESD+ is a state-of-the-art digital-to-analog converter (DAC) from Maxim Integrated, designed to meet the demanding requirements of industrial control systems, automated test equipment, and precision data acquisition systems. This 12-bit DAC is renowned for its high accuracy, reliability, and ease of integration, making it an ideal choice for engineers and designers looking for a top-tier conversion solution.

Key Features

  • High Resolution: The MAX531AESD+ boasts a 12-bit resolution, ensuring fine granularity and precision in analog output.
  • Low Power Consumption: With a focus on energy efficiency, this DAC operates with a low power requirement, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Serial Interface: It features a serial interface that simplifies the connection to microcontrollers and digital systems, reducing the complexity of wiring and speeding up the design process.
  • Voltage Output: The device provides a true voltage output, which can directly drive capacitive loads, eliminating the need for external buffer amplifiers in many applications.
  • Multiple Output Ranges: It supports various output ranges, including unipolar and bipolar modes, giving designers the flexibility to match the output signal to the requirements of their specific application.

Robust Performance

The MAX531AESD+ is designed to perform reliably in challenging environments. Its wide operating temperature range ensures that it can function in both commercial and industrial settings. The DAC's stability and low drift characteristics guarantee consistent performance over time and temperature variations.

Easy Integration

Integration of the MAX531AESD+ into existing designs is straightforward, thanks to its small footprint SOIC package. The device's compatibility with SPI, QSPI, and MICROWIRE serial interfaces allows for easy communication with most microprocessors and digital systems, facilitating a quick and efficient design process.

Overall, the MAX531AESD+ from Maxim Integrated is an exceptional choice for any application requiring high-precision analog output. Its combination of performance, flexibility, and ease of use makes it a valuable component in the design of sophisticated electronic systems.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6023 $54.4092
9+ $11.1609 $100.4481
14+ $10.8121 $151.3694
20+ $10.4633 $209.2660
25+ $10.1146 $252.8650
34+ $9.0682 $308.3188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess