EN
  • EN
  • DE

MAX530ACAG+T

Part No MAX530ACAG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dac 1-CH R-2R 12-BIT 24-PIN SSOP T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Integral Nonlinearity (INL) 0.5 LSB
Interface Parallel
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 12
Number of Converters 1
Number of DAC Channels 1
Number of Pins 24
Output Type Voltage
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Settling Time 25 µs
Supply Type Dual
Win Source Part Number 1165775-MAX530ACAG+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX530ACAG+T CAD Model

Description

Overview of MAX530ACAG+T

The MAX530ACAG+T is a high-performance, low-power, 8-channel, serial 12-bit voltage-output digital-to-analog converter (DAC) from Maxim Integrated. This precision DAC is designed for advanced control systems, automated test equipment, and industrial process control applications where space is at a premium and multi-channel analog output capability is required.

Key Features

  • High Resolution: The device offers a 12-bit resolution, providing fine-grained analog output with a high degree of accuracy and stability.
  • Multiple Channels: With 8 independent DAC channels, the MAX530ACAG+T can manage multiple analog outputs simultaneously, making it ideal for complex systems that require parallel signal processing.
  • Low Power Consumption: Designed for efficiency, the device operates with a low power requirement, which is crucial for power-sensitive applications.
  • Flexible Serial Interface: The inclusion of a serial interface allows the MAX530ACAG+T to communicate with microcontrollers or digital systems with minimal wiring, which is beneficial for reducing system complexity and board space.
  • Compact Package: Housed in a 24-pin SSOP package, the product is compact and suitable for space-constrained applications.

Applications

The MAX530ACAG+T is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Process Controls
  • Data Acquisition Systems
  • Closed-loop Servo Controls
  • Robotics

Technical Specifications

Some of the technical specifications of the MAX530ACAG+T include:

  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature Range: -40°C to +85°C
  • Settling Time: 10µs to 0.012%
  • Output Voltage Range: 0V to VREF with a 4.096V external reference
  • Package Type: 24-pin SSOP

Conclusion

The MAX530ACAG+T from Maxim Integrated is a robust, multi-channel DAC that offers precision and efficiency in a small package. Its extensive feature set and compact design make it an excellent choice for designers who need a reliable and flexible analog output solution in their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess