EN
  • EN
  • DE

MAX529CPP+

Part No MAX529CPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC OCTAL SERIAL 8BIT 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 8
Settling Time 3μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.3, ±0.3
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PDIP
Win Source Part Number 021859-MAX529CPP+
Ultra Librarian 3D Model Ultra Librarian MAX529CPP+ CAD Model

Description

The MAX529CPP+ is a state-of-the-art, 8-channel, serial-input, voltage-output digital-to-analog converter (DAC) produced by Maxim Integrated. This high-performance component is designed to offer precise voltage control in a variety of applications, including automated test equipment, data acquisition systems, and industrial process controls.

One of the standout features of the MAX529CPP+ is its 8 independent DAC channels, each with 12-bit resolution. This allows for fine-grained control over multiple outputs simultaneously, making it an ideal choice for complex systems requiring multiple voltage levels. Its serial interface is compatible with SPI, QSPI™, and MICROWIRE™ protocols, ensuring easy integration with a wide range of microcontrollers and digital systems.

Key Features:

  • High Precision: Each of the 8 DAC channels offers 12-bit resolution for accurate and consistent voltage outputs.
  • Flexible Interface: The device supports multiple serial communication protocols, including SPI, QSPI™, and MICROWIRE™, for versatile connectivity options.
  • Low Power Consumption: With its power-saving design, the MAX529CPP+ is suitable for battery-operated devices and power-sensitive applications.
  • Compact Packaging: Housed in a 20-pin DIP package, this DAC minimizes the footprint on your PCB and is easy to work with during the assembly process.
  • Wide Operating Temperature Range: The device is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Software Shutdown: The MAX529CPP+ includes a software shutdown feature, allowing individual DAC channels to be turned off to conserve power when not in use.

The MAX529CPP+ is designed with both performance and practicality in mind, making it a top choice for engineers and designers looking to implement precise analog control in their digital systems. Whether for industrial automation, data acquisition, or any application requiring multiple high-resolution DACs, the MAX529CPP+ from Maxim Integrated stands out as a robust and reliable solution.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
Lowest to $7.1344

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7828 $59.3484
8+ $16.2324 $129.8592
12+ $15.7253 $188.7036
16+ $15.2183 $243.4928
20+ $14.7112 $294.2240
27+ $13.1889 $356.1003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess