EN
  • EN
  • DE

MAX528EWG+

Part No MAX528EWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT OCTAL SERIAL 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 8
Settling Time 3μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 10.8 V to 16.5 V, -1.5 V to -5.5 V
Digital Supply Voltage 10.8 V to 16.5 V
INL/DNL (LSB) ±0.3, ±0.3
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 1069314-MAX528EWG+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX528EWG+ CAD Model

Description

Maxim Integrated's MAX528EWG+: Precision DAC for Advanced Applications

The MAX528EWG+ is a state-of-the-art digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver high-precision and performance in a wide range of applications. This quad 8-bit DAC is an ideal solution for systems that require accurate analog signal generation, such as industrial control systems, automated test equipment, and digital calibration. With its 16-pin SOIC package, the MAX528EWG+ combines space-saving design with Maxim's renowned reliability and precision.

Key Features

  • Quad 8-Bit DACs: The MAX528EWG+ houses four independent DAC channels, providing flexibility for multiple signal outputs within a single chip.
  • Serial Interface: The device features a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, making it easy to integrate into existing digital systems.
  • Low Power Consumption: With a typical operating current of just 230µA and a power-down feature that reduces current consumption to 4µA, the MAX528EWG+ is optimized for power-sensitive applications.
  • Wide Operating Voltage: It operates across a wide supply voltage range of +4.5V to +5.5V, allowing for flexible integration into various circuit designs.
  • Buffered Voltage Output: Each DAC channel provides a buffered voltage output, which can directly drive 10kΩ loads.

Performance and Reliability

The MAX528EWG+ is designed to offer exceptional accuracy and stability. It features a relative accuracy of ±1 LSB (Least Significant Bit) and a DNL (Differential Nonlinearity) of ±1 LSB, ensuring precise output for critical applications. Additionally, the device's robust design guarantees performance over the extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Easy Integration and Use

Integration of the MAX528EWG+ into your system is streamlined thanks to its user-friendly interface and comprehensive support documentation. Maxim Integrated provides detailed datasheets, application notes, and reference designs to assist in the rapid deployment of the MAX528EWG+ in your projects. Whether for fine-tuning industrial processes or for sophisticated instrumentation, the MAX528EWG+ is engineered to meet the needs of the most demanding applications.

With its combination of performance, efficiency, and ease of use, the MAX528EWG+ from Maxim Integrated stands out as a superior choice for designers looking to improve their analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.9370 $72.9370
2+ $59.8458 $119.6916
3+ $57.9756 $173.9268
4+ $56.1054 $224.4216
5+ $54.2352 $271.1760
7+ $48.6247 $340.3729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess