EN
  • EN
  • DE

MAX526DCNG+

Part No MAX526DCNG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC QUAD CALBRTD 12BIT 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 3μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 10.8 V to 16.5 V, -5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 24-PDIP
Win Source Part Number 021857-MAX526DCNG+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX526DCNG+ CAD Model

Description

Product Overview: MAX526DCNG+ from Maxim Integrated

The MAX526DCNG+ is a precision, low-power, quad 12-bit digital-to-analog converter (DAC) with serial interface, designed to deliver high-performance output in a compact package. Manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal technologies, this DAC is engineered to meet the stringent requirements of advanced industrial, communication, and data-acquisition systems.

Key Features

  • High Resolution: The MAX526DCNG+ offers 12-bit resolution, providing fine granularity for analog output signals.
  • Quad DAC Channels: This device integrates four DACs in a single package, allowing for multiple signal outputs or complex signal generation with fewer components.
  • Serial Interface: With a serial interface, the MAX526DCNG+ minimizes the number of pins required for communication, simplifying PCB layout and reducing the overall footprint.
  • Low Power Consumption: It is designed for energy-efficient operation, making it ideal for portable and battery-powered applications.
  • Flexible Reference Inputs: The device supports both unipolar and bipolar voltage outputs, providing design versatility.

Applications

The MAX526DCNG+ is suitable for a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automatic Test Equipment
  • Digital Offset and Gain Adjustment
  • Programmable Voltage and Current Sources

Technical Specifications

The MAX526DCNG+ operates over a wide supply voltage range and has the following technical specifications:

  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to +70°C
  • Packaging: 24-Pin DIP (Dual In-line Package)
  • Interface: 3-Wire Serial

With its combination of high resolution, multiple DAC channels, and low power consumption, the MAX526DCNG+ from Maxim Integrated is a versatile and reliable choice for designers looking to incorporate precise analog control in their systems.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess