EN
  • EN
  • DE

CEOJ102MW

Part No CEOJ102MW
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 241461-CEOJ102MW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CEOJ102MW CAD Model

Description

ON Semiconductor CEOJ102MW: A Robust N-Channel MOSFET

The CEOJ102MW is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a leading company in energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of power switching applications in modern electronic devices.

Key Features:

  • Low On-Resistance: The CEOJ102MW features a low on-resistance, which translates to reduced power losses during operation, making it an energy-efficient choice for designers.
  • High Switching Speed: With its fast switching capabilities, the CEOJ102MW is suitable for high-frequency applications, ensuring efficient performance in power management systems.
  • Enhanced Thermal Performance: The device is encapsulated in a robust package that enhances its thermal performance, allowing it to operate reliably even under high-temperature conditions.
  • Gate Charge Optimization: The MOSFET is designed with optimized gate charge, which helps in achieving low switching losses and contributes to the overall efficiency of the system.

Applications:

The ON Semiconductor CEOJ102MW is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Load switches

Product Specifications:

The CEOJ102MW boasts impressive specifications that ensure reliability and performance:

  • Voltage Rating (VDS): 100V
  • Continuous Drain Current (ID): 32A
  • Power Dissipation (PD): 88W
  • Operating Temperature Range: -55°C to +175°C

ON Semiconductor's commitment to quality is evident in the CEOJ102MW N-Channel MOSFET. It is designed to provide a combination of high efficiency, reliability, and thermal performance. Whether for industrial, automotive, or consumer applications, the CEOJ102MW is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
Micron Technology Inc.
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
EPCOS (TDK)
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess