EN
  • EN
  • DE

MAX525ACPP

Part No MAX525ACPP
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Low-Power, Quad, 12-Bit Voltage-Output DAC with Serial Interface | IC DAC 12BIT V-OUT 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 12μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±0.25, ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Family Part Number MAX525
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214154-MAX525ACPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX525ACPP CAD Model

Description

The MAX525ACPP is a precision digital-to-analog converter (DAC) from Maxim Integrated that features four 12-bit, voltage-output DACs in a single package. This high-performance component is designed to deliver accurate analog output from digital input signals, making it an ideal choice for advanced control systems, automated test equipment, and precision instrumentation.

Key Features

  • Quad DAC Channels: This device integrates four independent DAC channels, offering flexibility and reducing the need for multiple DAC components in a system.
  • 12-Bit Resolution: Each DAC provides 12-bit resolution, ensuring fine granularity and precise control over the analog output.
  • Serial Interface: The MAX525ACPP utilizes a serial interface for communication, which minimizes the number of pins required for connection and simplifies PCB layout.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC features low power operation, making it suitable for battery-powered devices.
  • Flexible Reference Inputs: The device supports both unipolar and bipolar operation and has flexible reference input options to accommodate a wide range of input signals.
  • Compact Packaging: Housed in a 20-pin PDIP package, the MAX525ACPP saves valuable board space and is compatible with standard PCB manufacturing processes.

Applications

The MAX525ACPP is versatile and can be used in various applications where precise digital-to-analog conversion is required. Its accuracy and reliability make it suitable for:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Industrial Automation
  • Medical Instruments

Technical Specifications

With an operating temperature range of -40°C to +85°C, the MAX525ACPP is designed to perform reliably in harsh environments. The device operates from a single +5V supply, further simplifying the power supply design. The serial interface is SPI/QSPI™, MICROWIRE™, and DSP compatible, ensuring easy integration with most microcontrollers and digital signal processors.

For designers and engineers looking for a high-quality, integrated DAC solution, the MAX525ACPP from Maxim Integrated offers a compelling combination of performance, flexibility, and ease of use.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess