EN
  • EN
  • DE

MAX5253ACPP+

Part No MAX5253ACPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829855-MAX5253ACPP+
Ultra Librarian 3D Model Ultra Librarian MAX5253ACPP+ CAD Model

Description

Maxim Integrated MAX5253ACPP+ Precision DAC

The MAX5253ACPP+ from Maxim Integrated is a high-quality, quad 12-bit digital-to-analog converter (DAC) that offers excellent performance for a wide range of applications requiring precise analog output. Designed with advanced technology, this DAC is an ideal solution for systems that demand high accuracy and stability over temperature and time.

Encased in a 20-pin PDIP package, the MAX5253ACPP+ is well-suited for space-constrained applications while still providing ease of integration into your system. The device operates with a single +5V power supply, which simplifies power management in your design. With a guaranteed monotonicity over the entire operating temperature range, the MAX5253ACPP+ ensures reliable and consistent performance in various conditions.

One of the standout features of the MAX5253ACPP+ is its low-power consumption, making it an excellent choice for portable and battery-powered devices. Additionally, it boasts a fast settling time, which is crucial for applications requiring quick response times, such as closed-loop control systems and waveform generation.

The MAX5253ACPP+ also includes a 4-quadrant multiplying capability, providing flexibility for signal processing applications. This feature enables the DAC to generate both bipolar and unipolar outputs, broadening its application scope. The device's integrated output amplifiers and precision internal references minimize the need for external components, resulting in a more compact and cost-effective design.

With an SPI-compatible serial interface, the MAX5253ACPP+ allows for easy communication with microcontrollers and other digital systems. This interface not only simplifies the design process but also ensures rapid data transfer and efficient system integration.

In summary, the Maxim Integrated MAX5253ACPP+ is a versatile, high-performance DAC that offers exceptional accuracy and stability, low power consumption, and a user-friendly interface. Whether you're designing industrial control systems, precision instrumentation, or any other application requiring accurate analog output, the MAX5253ACPP+ is a reliable and effective solution.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess