EN
  • EN
  • DE

MAX5251BCPP

Part No MAX5251BCPP
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description +3V, Quad, 10-Bit Voltage-Output DAC with Serial Interface | IC DAC 10BIT V-OUT 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 10
Number of D/A Converters 4
Settling Time 12μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
INL/DNL (LSB) ± 1 (Maximum), 1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Family Part Number MAX5251
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214149-MAX5251BCPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5251BCPP CAD Model

Description

Maxim Integrated MAX5251BCPP: Precision Quad DAC

The MAX5251BCPP from Maxim Integrated is a high-performance, precision quad digital-to-analog converter (DAC) designed to deliver exceptional accuracy and stability. This device is part of a family of 12-bit DACs that offer four output channels, making it an ideal solution for applications requiring multiple DACs in a compact form factor.

Encased in a 20-pin DIP package, the MAX5251BCPP is engineered for ease of use and flexibility. Each of the four DACs can be independently programmed via a 3-wire serial interface, which is compatible with SPI, QSPI™, and MICROWIRE™ protocols, ensuring seamless integration with a wide range of microcontrollers and digital systems.

Key features of the MAX5251BCPP include:

  • 12-bit resolution: Provides fine granularity, allowing for precise analog output control.
  • Four voltage-output DACs: Enables the control of multiple analog outputs from a single chip.
  • Low power consumption: With a typical operating current of just 210µA, it's suitable for battery-powered and power-sensitive applications.
  • Wide supply voltage range: Operates from a single +2.7V to +5.5V supply, offering design flexibility for various system voltages.
  • Buffered voltage outputs: Allows direct connection to loads without the need for external buffer amplifiers.
  • Power-on reset to 0V: Ensures a known startup state, improving system reliability.
  • User-programmable output gain: Offers the ability to set full-scale output voltage to 2xVREF or VREF, accommodating different signal ranges.

The MAX5251BCPP is designed with a robust feature set to meet the needs of sophisticated analog systems. Its applications span across various sectors, including industrial control systems, automated test equipment, data acquisition systems, and digital gain and offset adjustment. This DAC's precision and programmability make it a versatile and reliable choice for engineers and designers looking to enhance their analog output capabilities.

With Maxim Integrated's reputation for quality and performance, the MAX5251BCPP stands out as a top-tier component for any project requiring precise analog output control in a multi-channel configuration.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
Lowest to $7.1344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess