EN
  • EN
  • DE

MAX522EPA+

Part No MAX522EPA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 2-CH R-2R 8-bit 8-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DIP
Integral Nonlinearity (INL) 1.5 LSB
Interface SPI, Serial
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Through Hole
Number of Bits 8
Number of Channels 2
Number of Converters 2
Number of DAC Channels 2
Number of Pins 8
Output Type Voltage
Radiation Hardening No
REACH SVHC Unknown
Resolution 1 B
RoHS Compliant
Settling Time 70 µs
Supply Type Single
Win Source Part Number 1164759-MAX522EPA+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX522EPA+ CAD Model

Description

The MAX522EPA+ from Maxim Integrated is a high-performance, dual 8-bit digital-to-analog converter (DAC) designed for precision applications in industrial, automotive, and communication systems. This compact and efficient device offers two voltage-output DACs, each with its own voltage output. The DACs are programmable through a simple 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it easy to integrate into a variety of microcontroller-based systems.

The MAX522EPA+ operates from a single +4.5V to +5.5V supply, providing a broad range of output voltages that are essential for driving analog circuits. It features a low power consumption of just 160μA, which is ideal for battery-operated and power-sensitive applications. Additionally, the device includes a power-down feature that reduces the current consumption to a mere 1μA, further extending battery life when the DAC is not in active use.

This DAC comes in a compact 8-pin DIP package, ensuring ease of integration into existing designs without requiring significant board space. Its excellent temperature stability and low power consumption make it an excellent choice for portable and remote applications where reliability and efficiency are paramount.

Key features of the MAX522EPA+ include:

  • Dual, 8-bit voltage-output DACs
  • Simple 3-wire serial interface compatible with multiple protocols
  • Single +4.5V to +5.5V supply voltage
  • Low power consumption (160μA operating, 1μA in power-down mode)
  • Compact 8-pin DIP package
  • Internal precision reference ensures high accuracy

Whether you're designing precision analog control systems, adjustable power supplies, or digital potentiometers, the MAX522EPA+ provides the accuracy, reliability, and ease of use you need to create a high-performance product. Maxim Integrated's commitment to quality ensures that the MAX522EPA+ will meet the stringent requirements of your application.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0952 $60.3808
9+ $12.3859 $111.4731
13+ $11.9988 $155.9844
18+ $11.6117 $209.0106
23+ $11.2247 $258.1681
30+ $10.0635 $301.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess