EN
  • EN
  • DE

MAX518ACPA

Part No MAX518ACPA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 2-Wire Serial 8-Bit DACs with Rail-to-Rail Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214132-MAX518ACPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX518ACPA CAD Model

Description

The MAX518ACPA is a precision, low-power, dual-channel, 8-bit digital-to-analog converter (DAC) designed and manufactured by Maxim Integrated. This component is well-suited for applications requiring multiple DACs with a small footprint, offering a combination of performance and size that makes it ideal for portable and space-constrained applications.

Key Features

  • Resolution: The MAX518ACPA provides an 8-bit resolution, enabling fine-grained analog output control suitable for a variety of precision applications.
  • Dual DAC Channels: It features two independent DAC outputs, which allows for simultaneous control of two separate analog signals, increasing the versatility of the device.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it operates with minimal power requirements, preserving battery life in portable devices.
  • Wide Operating Voltage Range: The device supports a wide supply voltage range from 2.7V to 5.5V, providing flexibility in different system power environments.
  • I2C Interface: Communication with the MAX518ACPA is established via an I2C-compatible serial interface, which is widely used and simplifies integration into existing systems.
  • Compact Package: The component comes in an 8-pin DIP (Dual In-line Package) or SO (Small Outline) package, offering a compact solution for space-constrained PCB designs.

Applications

The MAX518ACPA is particularly well-suited for a range of applications, including:

  • Portable battery-operated equipment
  • Digital gain and offset adjustment
  • Industrial control systems
  • Automatic tuning and calibration
  • Data acquisition systems

Conclusion

With its dual-channel design, low power consumption, and compact packaging, the MAX518ACPA from Maxim Integrated stands out as a reliable and efficient solution for designers looking to incorporate precise analog control in their electronic projects. Its simplicity, combined with the robustness of the I2C interface, ensures ease of use and integration, making it a valuable component for a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
Lowest to $7.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess