ON Semiconductor MC74LS04MEL Hex Inverter
The MC74LS04MEL from ON Semiconductor is a high-performance hex inverter integrated circuit designed for various digital applications. This device is a part of the LS (Low-power Schottky) family, which is known for its low power consumption and high speed. The MC74LS04MEL is fabricated using the Schottky Barrier Diode process, which provides a reduction in the propagation delay times and an increase in the operating speed.
This integrated circuit contains six independent inverters in a single package, providing designers with the ability to implement multiple inverting functions without consuming excessive space on the PCB. It operates over a wide range of voltages, from 4.75V to 5.25V, ensuring compatibility with standard 5V digital systems and providing excellent noise immunity.
The MC74LS04MEL is available in a 14-pin SOIC package, making it suitable for surface mount technology (SMT) and ideal for compact electronic designs. The compact footprint allows for efficient utilization of board space, which is crucial in modern electronic devices that demand high-density component placement.
Key features of the MC74LS04MEL include:
- Hex inverter configuration for multiple inverting functions
- Low power consumption characteristic of the LS TTL family
- High noise immunity suitable for industrial environments
- Wide operating voltage range (4.75V to 5.25V)
- Fast propagation delay times for high-speed operations
- Standard 14-pin SOIC package for SMT applications
Applications for the MC74LS04MEL are diverse, ranging from logic inversion and oscillator circuits to pulse shaping and waveform generation. Its high-speed performance and low power draw make it an excellent choice for battery-powered devices, portable electronics, and any digital system where power efficiency is a priority.
ON Semiconductor's commitment to quality ensures that the MC74LS04MEL meets strict industry standards for performance and reliability. Whether used in consumer electronics, automotive systems, or industrial controls, the MC74LS04MEL provides designers with a reliable and efficient solution for their inverting logic needs.