The MAX5180BEEL+ from Maxim Integrated is a high-performance, low-power, serial-input, voltage-output, 10-bit digital-to-analog converter (DAC) that is ideal for a wide range of applications, including industrial process control, automatic test equipment, and digital gain and offset adjustment systems.
Key Features
- Precision: This DAC offers a 10-bit resolution, providing the precision required for demanding applications.
- Low Power Consumption: Designed for power-sensitive applications, the MAX5180BEEL+ operates with a single +2.7V to +5.5V supply, making it suitable for battery-operated devices.
- Compact Package: The device comes in a space-saving 8-pin µMAX package, which is ideal for space-constrained applications.
- Serial Interface: It features a 3-wire serial interface that saves I/O lines for other uses and simplifies the design of the digital interface.
- Flexible Reference: The external reference input allows for a wide range of output voltages, providing versatility in different system designs.
- Power-On Reset: The DAC outputs are reset to zero or midscale at power-up, depending on the state of the MSB default logic input, ensuring predictable startup conditions.
Applications
The MAX5180BEEL+ is suited for a variety of applications, including:
- Programmable Voltage and Current Sources
- Portable Instrumentation
- Data Acquisition Systems
- Industrial Process Controls
- Automatic Test Equipment
Technical Specifications
Parameter
Value
Resolution
10-Bit
Supply Voltage
+2.7V to +5.5V
Package Type
8-Pin µMAX
Operating Temperature
-40°C to +85°C
Overall, the MAX5180BEEL+ from Maxim Integrated offers a blend of precision, low power consumption, and ease of integration, making it a smart choice for designers looking to enhance their systems with a reliable and versatile DAC solution.