EN
  • EN
  • DE

MF72-005D5

Part No MF72-005D5
Manufacturer Cantherm
Catalog Inrush Current Limiters (ICL)
Description ICL 5 OHM 20% 1A 7MM / Inrush Current Limiter 5 Ohms ±20% 1 A 0.276" (7.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Inrush Current Limiters (ICL)
Mfr Cantherm
Series MF72
Package Bulk
R @ 25°C 5 Ohms
Tolerance ±20%
Current - Steady State Max 1 A
R @ Current 353 mOhms
Diameter 0.276" (7.00mm)
Lead Spacing 0.098" (2.50mm)
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1340073-MF72-005D5
Ultra Librarian 3D Model Ultra Librarian MF72-005D5 CAD Model

Description

The Cantherm 1340073-MF72-005D5 is an Inrush Current Limiter (ICL) for circuit protection.

  • Manufacturer: Cantherm
  • Product Name: 1340073-MF72-005D5
  • Type: Inrush Current Limiter (ICL)
  • Tolerance: ±20%
  • Lead Spacing: 0.098" (2.50mm)
  • Diameter: 0.276" (7.00mm)
  • R @ 25°C: 5 Ohms
  • Maximum Steady-State Current: 1 A
  • R @ Current: 353 mOhms

You May Also Be Interested in

Amphenol Advanced Sensors
ICL 30 OHM 25% 1.5A 10.16MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 10 OHM 25% 1.7A 10.16MM
Need more? Email Us
EPCOS (TDK)
ICL 12 OHM 20% 4A 13MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 4A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 2.5 OHM 20% 6.5A 15MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 50 OHM 25% 1.6A 11.4MM
Need more? Email Us
Ametherm
ICL 10 OHM 15% 5A 11.43MM
Need more? Email Us
Ametherm
ICL 10 OHM 25% 8A 23MM
Need more? Email Us
EPCOS (TDK)
ICL 2.5 OHM 20% 8.4A 15MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess