EN
  • EN
  • DE

MAX4211BEUE+

Part No MAX4211BEUE+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1.5% 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±0.5%
Parts Input Voltage (V) 4V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number MAX4211
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 703661-MAX4211BEUE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4211BEUE+ CAD Model

Description

The MAX4211BEUE+ is a precision, high-speed, current-sense amplifier designed by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This device is specifically engineered to accurately measure current via a sense resistor across a wide range of applications, including power management, battery charging, and motor control systems.

The MAX4211BEUE+ offers a high level of integration, featuring a voltage output that simplifies the interface with analog-to-digital converters (ADCs) and microcontrollers. Its high-speed operation with a 500kHz bandwidth makes it suitable for fast switching power supplies, providing real-time current monitoring without significant delay.

This device operates over a wide supply voltage range from 2.7V to 5.5V, making it compatible with various systems and power configurations. The low supply current of just 100µA (typical) ensures minimal impact on the overall power consumption of the system it is monitoring, which is crucial for battery-powered and energy-efficient applications.

The MAX4211BEUE+ comes in a compact 16-pin TSSOP package, which is ideal for space-constrained applications. It also features a high common-mode voltage range from -0.1V to +28V, allowing the device to monitor shunt resistors at either the high side or the low side of the load.

Key features of the MAX4211BEUE+ include:

  • High accuracy and precision current measurement
  • Wide supply voltage range: 2.7V to 5.5V
  • Low supply current: 100µA (typical)
  • High bandwidth: 500kHz
  • High common-mode voltage range: -0.1V to +28V
  • Compact 16-pin TSSOP package

With its robust feature set, the MAX4211BEUE+ is an excellent choice for designers seeking a reliable and efficient solution for current sensing in their electronic systems. Maxim Integrated's commitment to quality ensures that this current-sense amplifier will deliver accurate and dependable performance, enhancing system safety and efficiency.

You May Also Be Interested in

Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess