EN
  • EN
  • DE

MAX5161NEZT-T

Part No MAX5161NEZT-T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description MAX5161 LOW-POWER DIGIPOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 200k
Interface Up/Down (U/D, INC, CS)
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Tolerance ±25%
Temperature Coefficient (Typ) 50ppm/°C
Mounting Type Surface Mount
Supplier Device Package TSOT-23-6
Package / Case SOT-23-6 Thin, TSOT-23-6
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 400
Standard Package 314 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212633-MAX5161NEZT-T
Ultra Librarian 3D Model Ultra Librarian MAX5161NEZT-T CAD Model

Description

Product Overview: MAX5161NEZT-T from Maxim Integrated

The MAX5161NEZT-T is a precision, low-power, digitally-controlled potentiometer (DCP) from Maxim Integrated, designed to operate as a programmable voltage divider or a variable resistor. This product is part of Maxim's extensive range of DCPs, which are used in applications requiring precise resistance adjustments controlled by digital signals. The MAX5161NEZT-T offers a compact and reliable solution for various applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Resolution: The device features a 256-tap single potentiometer, which allows for fine-grained resistance adjustments.
  • Interface: It comes with a 3-wire SPI-compatible serial interface, facilitating easy communication with microcontrollers and other digital systems.
  • Voltage Range: The operating voltage range is 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • End-to-End Resistance: It offers an end-to-end resistance of 100kΩ, which is typical for applications requiring a higher resistance range.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient of 35ppm/°C, ensuring stable performance across a wide temperature range.
  • Power Supply: With a low supply current of 150µA (max) and a power-down feature that reduces current to 0.3µA (max), the MAX5161NEZT-T is optimized for power-sensitive applications.
  • Packaging: It comes in a small 6-pin Thin SOT23 package, providing a space-saving solution for designs with limited PCB real estate.

Applications

The MAX5161NEZT-T is versatile and can be used in a variety of settings, including:

  • Adjustable power supplies
  • Gain and offset adjustment
  • Automotive electronics
  • Portable battery-operated devices
  • Industrial control systems

Conclusion

The MAX5161NEZT-T from Maxim Integrated is a high-performance, digitally-controlled potentiometer that offers design flexibility and precision. Its robust feature set and compact size make it an excellent choice for designers looking to integrate digital control into their analog circuits. Whether for fine-tuning a gain in an amplifier circuit or calibrating sensor outputs, the MAX5161NEZT-T delivers consistent and reliable performance in a range of applications.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9101 $59.1565
155+ $0.7473 $115.8315
240+ $0.7242 $173.8080
330+ $0.7011 $231.3630
430+ $0.6768 $291.0240
575+ $0.6075 $349.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess