EN
  • EN
  • DE

MAX5151AEEE+T

Part No MAX5151AEEE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH R-2R 13-bit 16-Pin QSOP T/R / IC DAC 13BIT DUAL LP SER 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 13
Number of D/A Converters 2
Settling Time 16μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786466-MAX5151AEEE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5151
Introduction Date August 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5151AEEE+T CAD Model

Description

Maxim Integrated MAX5151AEEE+T Digital-to-Analog Converter

The Maxim Integrated MAX5151AEEE+T is a high-performance, dual, 12-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability in a compact 16-pin QSOP package. This precision DAC is designed to meet the demanding requirements of industrial control systems, automated test equipment, and high-end audio applications.

Key Features

  • Resolution: 12 bits, providing fine granularity for analog output.
  • Channel Count: Dual DAC channels, allowing for simultaneous output of two analog signals.
  • Update Rate: Fast settling time, capable of handling high-speed applications.
  • Interface: Serial interface for digital input, supporting SPI, QSPI, MICROWIRE, and DSP-compatible interfaces for easy integration with most microcontrollers.
  • Power Supply: Single-supply operation from +2.7V to +5.5V, making it suitable for both 3V and 5V systems.
  • Low Power Consumption: Ideal for battery-powered and portable applications due to its power efficiency.
  • Integrated Reference: On-chip precision voltage reference ensures high accuracy and reduces external component count.
  • Output Range: The DAC output range is programmable to two times the reference voltage, providing flexibility in various applications.
  • Temperature Range: Specified performance over the extended industrial temperature range (-40°C to +85°C).

Applications

The MAX5151AEEE+T is versatile and can be employed in a wide array of applications, including:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automated Test Equipment
  • High-End Audio Equipment
  • Precision Instrumentation

Maxim Integrated's commitment to quality and reliability is evident in the MAX5151AEEE+T DAC, which is designed to deliver high-fidelity analog output with low noise and excellent linearity. Whether you are developing a sophisticated industrial system or a high-end audio solution, the MAX5151AEEE+T offers the performance and features necessary to achieve outstanding results.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess