EN
  • EN
  • DE

MAX5150ACEE+

Part No MAX5150ACEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH R-2R 13-bit 16-Pin QSOP / IC DAC 13BIT DUAL LP SER 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 13
Number of D/A Converters 2
Settling Time 16μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786465-MAX5150ACEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5150
Introduction Date August 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5150ACEE+ CAD Model

Description

Maxim Integrated's MAX5150ACEE+: Precision Dual 10-Bit Voltage-Output DACs with Internal Reference

The MAX5150ACEE+ from Maxim Integrated is a high-precision, dual-channel, 10-bit digital-to-analog converter (DAC) designed to deliver reliable performance for a wide range of applications requiring accurate voltage control. Encased in a compact 16-pin QSOP package, this device integrates two DACs and an internal reference in a single IC, providing a space-efficient solution for system designers.

One of the key features of the MAX5150ACEE+ is its internal precision reference, which offers a low temperature coefficient, thereby ensuring stable performance over a wide temperature range. This makes the device suitable for applications that demand consistent output under varying environmental conditions, such as industrial control systems, automated test equipment, and data acquisition systems.

The dual DAC channels of the MAX5150ACEE+ can be independently programmed through a 3-wire serial interface, which is compatible with SPI, QSPI™, and MICROWIRE™ protocols, allowing for easy integration into existing digital systems. The device's 10-bit resolution ensures fine granularity in the output voltage, providing the precision needed for critical applications such as medical instrumentation and process control.

With its low glitch energy and fast settling time, the MAX5150ACEE+ minimizes the impact of digital noise and ensures a quick response to changes in the input data, which is crucial for applications that require high-speed and accurate analog output signals. The DAC also features a power-on reset circuit, which sets the outputs to mid-scale upon power-up, preventing unintended signals that could cause system errors or damage.

The MAX5150ACEE+ operates from a single +5V supply, and its power consumption is further minimized by a low-power shutdown mode, making it an energy-efficient choice for battery-operated devices. Additionally, the device's wide operating temperature range from -40°C to +85°C allows it to perform reliably in both commercial and industrial environments.

In summary, the MAX5150ACEE+ is a versatile and high-performance DAC component that offers system designers a combination of precision, integration, and ease of use, making it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess