EN
  • EN
  • DE

MAX509ACWP+

Part No MAX509ACWP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH R-2R 8-bit 20-Pin SOIC W / IC DAC 8BIT QUAD R-R 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 786447-MAX509ACWP+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX509
Introduction Date January 01, 1996
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX509ACWP+ CAD Model

Description

Maxim Integrated MAX509ACWP+ Precision DAC

The MAX509ACWP+ from Maxim Integrated is a high-performance, low-power, quad 8-bit digital-to-analog converter (DAC) designed for precision applications in industrial, communication, and portable equipment. This device offers a unique combination of features that make it ideal for applications requiring multiple DACs with a small footprint, low power consumption, and high accuracy.

Key Features:

  • Quad 8-Bit DAC: The MAX509ACWP+ features four independent 8-bit DAC channels, allowing for multiple signal outputs from a single IC, which is particularly beneficial in space-constrained applications.
  • Serial Interface: It utilizes a 3-wire serial interface compatible with SPI, QSPI, and MICROWIRE, enabling easy communication with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a single +2.7V to +5.5V power supply, ensuring minimal power draw.
  • High Accuracy: The MAX509ACWP+ provides excellent accuracy and stability, which is crucial for precision control and measurement systems.
  • Flexible Reference Input: The device features a flexible reference input, allowing users to set the full-scale output voltage to match the requirements of the specific application.
  • Wide Operating Temperature Range: The IC is capable of operating over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications:

  • Industrial Control Systems
  • Portable Instrumentation
  • Process Control
  • Data Acquisition Systems
  • Communication Systems

The MAX509ACWP+ is available in a 20-pin SOIC package, providing a compact solution for systems where space is at a premium. Maxim Integrated's commitment to quality and reliability ensures that the MAX509ACWP+ DAC meets the stringent requirements of the most demanding applications. Whether you're designing a sophisticated industrial control system or a portable consumer device, the MAX509ACWP+ offers the precision and performance you need in a DAC.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess