EN
  • EN
  • DE

MAX5078BATT

Part No MAX5078BATT
Manufacturer Maxim Integrated
Catalog Misc Products
Description 4A, 20ns, MOSFET Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829850-MAX5078BATT
Ultra Librarian 3D Model Ultra Librarian MAX5078BATT CAD Model

Description

The MAX5078BATT from Maxim Integrated is a state-of-the-art, dual-phase, synchronous step-down controller designed to deliver high efficiency, precision, and flexibility for advanced power supply applications. This controller is particularly suitable for systems that require a compact, high-performance power solution, such as networking equipment, servers, and telecommunications infrastructure.

Key Features

  • Dual-Phase Operation: The MAX5078BATT operates with two phases, reducing input and output ripple and allowing for better thermal balancing across the power components.
  • Synchronous Rectification: With synchronous rectification, this controller achieves high efficiency by minimizing the power loss during the conversion process, making it ideal for applications sensitive to power dissipation.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various supply voltages and ensuring versatility across different system architectures.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility and making it suitable for powering a wide range of ICs and devices.
  • Integrated MOSFET Drivers: Built-in MOSFET drivers reduce the need for external components, simplifying the design and reducing the overall solution footprint.
  • High-Frequency Operation: Capable of operating at high switching frequencies, which allows for smaller external components, reducing the size and cost of the total power supply solution.

Applications

  • Data Centers
  • Networking Equipment
  • Telecommunications Infrastructure
  • Server and Storage Systems
  • Industrial Power Supplies

The MAX5078BATT is designed with advanced protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, ensuring reliable operation under various conditions. Its robust design and comprehensive feature set make it a top choice for engineers seeking a high-performance power management solution.

With Maxim Integrated's commitment to quality and reliability, the MAX5078BATT represents an excellent investment for your power supply needs, providing the efficiency, precision, and durability required for today's demanding electronic systems.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0783 $51.9575
59+ $1.7053 $100.6127
91+ $1.6520 $150.3320
126+ $1.5987 $201.4362
162+ $1.5454 $250.3548
217+ $1.3856 $300.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess