EN
  • EN
  • DE

MAX5068CAUE+T

Part No MAX5068CAUE+T
Manufacturer Maxim Integrated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Isolation Either
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 23.6V
Supply Voltage 10.8 V ~ 24 V
Duty Cycle 75%
Frequency - Switching 12.5kHz ~ 625kHz
Fault Protection Current Limiting, Over Temperature
Control Features EN, Frequency Control, Sync
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Mounting SMD
Win Source Part Number 704438-MAX5068CAUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5068CAUE+T
Introduction Date February 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX5068CAUE+T CAD Model

Description

Product Overview: MAX5068CAUE+T from Maxim Integrated

The MAX5068CAUE+T is a high-performance, high-efficiency, integrated power-switching regulator designed by Maxim Integrated. This advanced component is engineered to provide a compact and robust power management solution for a wide range of applications, including industrial controls, automotive systems, and telecommunications equipment.

This versatile device features a 76V, 2.5A high-side N-channel switch FET and operates over a wide input voltage range, making it suitable for handling various power conversion challenges. The MAX5068CAUE+T offers flexibility with its adjustable frequency ranging from 100kHz to 1MHz, which allows designers to optimize the trade-off between efficiency and external component size.

Key Features:

  • High-Side N-Channel Switch: The built-in 76V, 2.5A switch FET can efficiently handle high-voltage applications, providing reliable and consistent performance.
  • Wide Input Voltage Range: This device is capable of operating over a broad input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • Adjustable Switching Frequency: With an adjustable frequency from 100kHz to 1MHz, designers have the flexibility to select the optimal frequency for their specific application, balancing efficiency and component size.
  • Thermal Protection: The MAX5068CAUE+T includes over-temperature protection to safeguard the device and the system it powers from excessive heat, enhancing reliability and longevity.
  • Current Mode Control: This feature provides fast transient response and cycle-by-cycle current limiting, which is essential for protecting the system under sudden load changes.

Applications:

  • Industrial Controls
  • Automotive Systems
  • Telecommunications Equipment
  • Power Supplies

The MAX5068CAUE+T is offered in a 16-pin TSSOP package, which is ideal for space-constrained applications. The package is designed for surface-mount technology (SMT), facilitating easier assembly and integration into various electronic systems.

Maxim Integrated's commitment to quality ensures that the MAX5068CAUE+T meets the highest standards of performance and reliability. Whether you are developing a new power management system or upgrading an existing one, this integrated power-switching regulator is an excellent choice for efficient and dependable operation.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess