EN
  • EN
  • DE
  • IT

MAX505BCAG+

Part No MAX505BCAG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH R-2R 8-bit 24-Pin SSOP / IC DAC 8BIT QUAD R-R 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 786423-MAX505BCAG+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX505
Introduction Date December 12, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX505BCAG+ CAD Model

Description

Maxim Integrated's MAX505BCAG+ Quad 8-Bit DAC

The MAX505BCAG+ is a high-performance, quad 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to provide precise voltage output control in a compact package. This integrated circuit is ideal for a wide range of applications including automatic test equipment, digital gain and offset adjustment, industrial control systems, and programmable power supplies.

The MAX505BCAG+ features four voltage-output DACs, each with its own 8-bit data input, DAC register, and buffer amplifier. The DACs are matched for multi-channel applications, which ensures consistent performance and simplifies system calibration. With a 10MHz update rate, the device is capable of handling high-speed signal processing tasks efficiently.

One of the key advantages of the MAX505BCAG+ is its flexible reference input structure. It allows for both unipolar and bipolar operation by using either a single or dual reference. The device operates from a single +5V supply or dual ±5V supplies, providing versatility in different system architectures. The DAC outputs can swing from 0V to the reference voltage in unipolar mode or from the negative reference voltage to the positive reference voltage in bipolar mode.

The MAX505BCAG+ comes in a 24-pin SSOP (Shrink Small Outline Package) which not only saves space on the PCB but also offers a temperature range of -40°C to +85°C, making it suitable for industrial environments. The device's interface is compatible with SPI™, QSPI™, and MICROWIRE™ protocols, which means it can easily be integrated into existing digital systems.

In summary, the MAX505BCAG+ from Maxim Integrated is a versatile, high-speed, quad 8-bit DAC that offers excellent performance for a variety of demanding applications. Its compact form factor, matched outputs, and flexible reference input options make it a smart choice for designers looking to add precise analog control to their digital systems.

For more technical details, application support, and to explore the full capabilities of the MAX505BCAG+, please visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC MONO 32BIT 30CSP / 32 Bit Digital to Analog Converter 1 30-CSP (2.37x1.97)
Lowest to $2.9458
Texas Instruments
IC DAC 8BIT V-OUT 16SOIC / 8 Bit Digital to Analog Converter 8 16-SOIC
Lowest to $15.0204
Analog Devices Inc.
IC DAC 16BIT V-OUT 12DFN / 16 Bit Digital to Analog Converter 2 12-DFN (4x3)
Lowest to $26.0776
Maxim Integrated
IC DAC 8BIT V-OUT 20QSOP / 8 Bit Digital to Analog Converter 4 20-QSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 20SOIC / 8 Bit Digital to Analog Converter 2 20-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 20LFCSP
Need more? Email Us
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.1840
Analog Devices Inc.
DUAL 8 BIT BUFFERED MULTIPLYING / 8 Bit Digital to Analog Converter 2 20-DIP
Need more? Email Us
Texas Instruments
IC DAC 10BIT V-OUT 8VSSOP / 10 Bit Digital to Analog Converter 1 8-VSSOP
Lowest to $2.9008

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess