EN
  • EN
  • DE

MAX5052BEUA

Part No MAX5052BEUA
Manufacturer Maxim Integrated
Catalog PMIC - AC DC Converters, Offline Switchers
Description Current-Mode PWM Controllers with an Error Amplifier for Isolated/Nonisolated Power Supplies | IC REG CTRLR BST ISO PWM 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Output Isolation Either
Internal Switch(s) No
Topology Boost, Flyback, SEPIC
Voltage - Start Up 22V
Supply Voltage 10.8V ~ 24V
Duty Cycle 75%
Switching Frequency 262kHz
Fault Protection Current Limiting, Over Temperature
Control Features EN
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Mounting Style SMD
Family Part Number MAX5052
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1214046-MAX5052BEUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5052BEUA CAD Model

Description

Maxim Integrated MAX5052BEUA Overview

The MAX5052BEUA from Maxim Integrated is a high-performance, pulse-width modulation (PWM) controller designed for isolated power supplies. This compact, high-efficiency device is ideal for applications that require isolated DC-DC power conversion, commonly found in telecommunications, industrial, and medical equipment.

Key Features

  • Integrated Half-Bridge Driver: The MAX5052BEUA incorporates a half-bridge driver that simplifies the design of isolated power supplies by reducing component count and board space.
  • Wide Input Voltage Range: This device operates over a broad input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • High-Frequency Operation: With the ability to operate at high switching frequencies, the MAX5052BEUA allows for smaller external components, resulting in a more compact power supply design.
  • Adjustable Dead Time: The controller provides adjustable dead time control, which helps in optimizing the efficiency and reducing electromagnetic interference (EMI).
  • Protection Features: It includes a range of protection features such as overcurrent protection, undervoltage lockout (UVLO), and thermal shutdown, ensuring safe and reliable operation under various conditions.
  • Low Power Dissipation: Designed for efficiency, the MAX5052BEUA minimizes power dissipation, which is critical for reducing thermal stress and improving system longevity.

Applications

  • Telecommunications Equipment
  • Industrial Power Supplies
  • Medical Equipment
  • Isolated DC-DC Converters
  • Power Supply Modules

Package and Quality

The MAX5052BEUA is offered in a compact 8-pin µMAX package, which is suitable for space-constrained applications. Maxim Integrated ensures high standards of quality and reliability, making this PWM controller a dependable choice for your power supply designs.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX5052BEUA stands out as a versatile and reliable solution for a wide array of isolated power supply applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8977 $66.4195
75+ $1.5581 $116.8575
115+ $1.5084 $173.4660
160+ $1.4599 $233.5840
205+ $1.4114 $289.3370
275+ $1.2659 $348.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess