EN
  • EN
  • DE
  • IT

MAX5051AUI+T

Part No MAX5051AUI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 11 V to 76 V
Duty Cycle (Max) 48%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-TSSOP-EP
Win Source Part Number 145241-MAX5051AUI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5051AUI+T CAD Model

Description

Maxim Integrated MAX5051AUI+T PWM Controller

The MAX5051AUI+T is a high-performance, pulse-width modulation (PWM) controller from Maxim Integrated, designed for use in isolated and non-isolated power supplies. This versatile controller offers a compact and efficient solution for driving MOSFETs in a variety of applications, including telecom, networking, and industrial systems.

With its wide input voltage range of 10V to 36V, the MAX5051AUI+T is capable of handling a broad spectrum of power requirements, making it an ideal choice for designers looking for a flexible and reliable PWM solution. Its high-frequency operation, up to 500kHz, allows for smaller external components, reducing the overall size and cost of the power supply design.

The MAX5051AUI+T incorporates a range of features to enhance performance and protect the power supply system. It includes an internal bootstrap UVLO (Under Voltage Lock Out) for the high-side gate driver, ensuring the MOSFET operates efficiently and safely. The device also offers programmable dead time, which can be adjusted to optimize power efficiency and minimize electromagnetic interference (EMI).

For added system reliability, the MAX5051AUI+T is equipped with a variety of protection mechanisms. These include cycle-by-cycle current limit, thermal shutdown, and a hiccup-mode fault timer to handle prolonged fault conditions. These features work together to prevent damage to the controller and connected components in the event of abnormal operating conditions.

The MAX5051AUI+T is available in a compact TSSOP-16 package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures stable performance across a wide range of environmental conditions.

Overall, the MAX5051AUI+T PWM controller from Maxim Integrated is a robust and efficient solution for power supply designs, offering designers a high degree of flexibility and protection to create reliable systems for various applications.

You May Also Be Interested in

ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $35.7874
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess