EN
  • EN
  • DE

MAX5048BAUT#TDCAC

Part No MAX5048BAUT#TDCAC
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704415-MAX5048BAUT#TDCAC
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5048BAUT#TDCAC CAD Model

Description

Product Overview: MAX5048BAUT#TDCAC by Maxim Integrated

The MAX5048BAUT#TDCAC is a high-performance, high-voltage, n-channel, non-inverting MOSFET driver manufactured by Maxim Integrated. This compact and efficient device is designed to deliver fast switching speeds and is suitable for a variety of applications that require the driving of high-power MOSFETs.

Key Features

  • High Voltage: Capable of handling supply voltages up to 28V, making it suitable for driving MOSFETs in high-voltage applications.
  • High-Speed Operation: With its fast switching capabilities, the MAX5048BAUT#TDCAC ensures minimal delay times, which is crucial for applications requiring quick response times.
  • Non-Inverting Configuration: This device offers a non-inverting input, which means the output signal will follow the input signal, allowing for straightforward integration into existing circuits.
  • Low Power Consumption: Designed for energy efficiency, this MOSFET driver consumes minimal power, reducing the overall power requirements of the system.
  • Robust Protection Features: Includes built-in features such as over-temperature protection and short-circuit protection, enhancing the reliability and longevity of the device.
  • Compact SOT23 Package: The small form factor of the SOT23 package allows for space-saving on PCBs and is ideal for compact electronic designs.

Applications

The MAX5048BAUT#TDCAC MOSFET driver is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Controllers
  • LED Lighting Systems
  • High-Frequency Power Circuits
  • Relay Replacement

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the MAX5048BAUT#TDCAC is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring both performance and durability. For engineers and designers looking for a reliable MOSFET driver that combines high voltage capability with fast switching speeds, the MAX5048BAUT#TDCAC is an excellent choice.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4472 $58.0248
22+ $5.2899 $116.3778
34+ $5.1247 $174.2398
47+ $4.9596 $233.1012
61+ $4.7944 $292.4584
81+ $4.2978 $348.1218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess