EN
  • EN
  • DE

MAX5048AAUT#TDG16

Part No MAX5048AAUT#TDG16
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704410-MAX5048AAUT#TDG16
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5048AAUT#TDG16 CAD Model

Description

Introducing the MAX5048AAUT#TDG16 from Maxim Integrated

The MAX5048AAUT#TDG16 is a high-performance, current-limit switch designed by Maxim Integrated to provide advanced power management solutions for a variety of applications. This compact, integrated circuit is engineered to offer precision current limiting to protect sensitive components in electronic systems from excessive current conditions.

Key Features

  • Adjustable Current-Limit Threshold: The device allows users to set the current limit threshold according to their specific requirements, ensuring flexibility across different applications.
  • Fast Response Time: With a rapid response to over-current conditions, this switch acts quickly to prevent damage to the system, enhancing the overall reliability and longevity of the application.
  • Low Quiescent Current: The MAX5048AAUT#TDG16 is designed for power efficiency, consuming minimal quiescent current which makes it ideal for battery-powered devices.
  • Thermal Shutdown Protection: To prevent overheating, the device includes a thermal shutdown feature that automatically turns off the switch if the temperature exceeds safe operating limits.
  • Wide Operating Voltage Range: This switch operates over a broad voltage range, accommodating various power supply requirements and ensuring compatibility with numerous electronic systems.

Applications

The versatility of the MAX5048AAUT#TDG16 makes it suitable for a diverse range of applications, including but not limited to:

  • USB and portable devices
  • Hot-swap environments
  • Industrial control systems
  • Automotive applications
  • Battery-charging circuits

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX5048AAUT#TDG16 is no exception. It is built with the highest standards of precision and reliability, ensuring that it meets the stringent requirements of industrial and automotive-grade applications. With its robust design, this current-limit switch not only protects your system but also maintains its performance over a wide temperature range.

Whether you're designing a new system or looking to enhance the safety features of an existing one, the MAX5048AAUT#TDG16 from Maxim Integrated is an excellent choice for efficient and reliable power management.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess