EN
  • EN
  • DE

MAX5005ACUB

Part No MAX5005ACUB
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO USB 1OUT 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications LDO (Linear), USB
Parts Input Voltage (V) 4V ~ 5.5V
Voltage - Output 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX5005
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 704371-MAX5005ACUB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5005ACUB CAD Model

Description

Maxim Integrated MAX5005ACUB - High-Efficiency, Quad-Output, Main Power-Supply Controllers

The MAX5005ACUB from Maxim Integrated is a state-of-the-art power-supply controller designed to deliver high efficiency and reliability for a variety of applications. This compact, quad-output controller is an ideal solution for main power supplies in portable devices, where space is at a premium and power efficiency is crucial.

Featuring a wide input voltage range, the MAX5005ACUB is versatile enough to operate over a range of input sources. It integrates multiple functions into a single package, which includes two high-efficiency, step-down controllers and two linear regulators. This integration reduces external component count, saving space and cost while simplifying the overall design process.

One of the standout features of the MAX5005ACUB is its high switching frequency, which allows for the use of smaller, lower-cost inductors and capacitors, further reducing the footprint and bill of materials. Additionally, the device offers a high level of precision with its adjustable output voltages, ensuring that it can meet the specific needs of the application it's designed for.

The MAX5005ACUB also prioritizes safety and reliability with its built-in overvoltage, undervoltage, and thermal protection circuits. These features help to safeguard the device and the end product from potential damage due to abnormal operating conditions. Furthermore, the controller boasts excellent transient response and low quiescent current, which contributes to the overall efficiency and longevity of the power supply.

Available in a compact 10-pin µMAX package, the MAX5005ACUB is designed for easy implementation into existing designs. Maxim Integrated provides comprehensive technical support, including datasheets, application notes, and design tools, to facilitate the integration of the MAX5005ACUB into your next project. Whether you are developing power supplies for portable computers, telecommunications equipment, or other sophisticated electronics, the MAX5005ACUB offers a high-performance, cost-effective solution for your power management needs.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2298 $64.6086
16+ $7.5731 $121.1696
24+ $7.3365 $176.0760
33+ $7.0998 $234.2934
43+ $6.8632 $295.1176
57+ $6.1531 $350.7267
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess