EN
  • EN
  • DE

MAX4995ALAVB+T

Part No MAX4995ALAVB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Current Limit SW 1-IN 1-OUT 1.7V to 5.5V 0.6A 10-Pin UTQFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 10 %
Contact Plating Gold
Maximum Operating Temperature 125 °C
Max Output Current 600 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Inputs 1
Number of Outputs 1
Number of Pins 10
RoHS Compliant
Win Source Part Number 1068750-MAX4995ALAVB+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4995ALAVB+T CAD Model

Description

MAX4995ALAVB+T - A High-Efficiency Power Management Solution

The MAX4995ALAVB+T from Maxim Integrated is a cutting-edge, low-dropout linear regulator (LDO) designed to deliver high performance and reliability for a wide range of applications. This efficient power management component is ideal for space-constrained and power-sensitive electronics, offering a compact solution without compromising on functionality.

Key Features

  • Stable Operation: The MAX4995ALAVB+T is engineered to provide stable operation with ceramic capacitors, ensuring consistent performance and reducing the need for additional external components.
  • Low Quiescent Current: With an impressively low quiescent current, this LDO is optimized for battery-powered devices, helping to extend battery life and reduce power consumption.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, this regulator is versatile and able to adapt to various power supply conditions.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding against overheating and potential damage to the LDO and the system it powers.
  • High Accuracy: Precision output voltage ensures that the connected components receive a consistent and accurate supply of power, which is crucial for sensitive electronics.

Applications

The MAX4995ALAVB+T is suitable for a plethora of applications where efficient power management is critical. These include:

  • Portable and battery-operated devices
  • Wireless handsets and accessories
  • Personal media players
  • Medical devices
  • IoT devices

Package and Availability

Maxim Integrated's MAX4995ALAVB+T comes in a compact, lead-free package that is RoHS compliant, making it an environmentally friendly choice for modern electronic design. Its small footprint allows for seamless integration into PCB designs where space is at a premium. The product is available in tape and reel format, facilitating easy assembly and mass production.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX4995ALAVB+T stands out as a reliable and efficient solution for your power regulation needs, ensuring optimal performance and longevity of your electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess