EN
  • EN
  • DE

MAX4978ETA

Part No MAX4978ETA
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description Overvoltage Protector with Active Current Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214013-MAX4978ETA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4978ETA CAD Model

Description

MAX4978ETA - High-Efficiency, Quad, Low-Dropout Linear Regulator

The MAX4978ETA from Maxim Integrated is a state-of-the-art, quad low-dropout (LDO) linear regulator designed to deliver high efficiency and precision. This compact, yet powerful, component is an ideal solution for space-constrained applications requiring multiple regulated voltages. The device is housed in a small 8-pin TDFN package, making it an excellent choice for portable electronics, such as smartphones, tablets, and wearables, where size and efficiency are critical.

With its ability to supply up to 150mA of output current per channel, the MAX4978ETA ensures that your device can handle a wide range of loads with ease. Each of the four LDOs can be independently controlled and has its own enable pin, giving designers the flexibility to optimize power consumption by powering down unused sections.

The MAX4978ETA boasts an impressive low dropout voltage, which enhances its efficiency and allows it to maintain a stable output even when the input-to-output differential is minimal. This feature is particularly useful for battery-powered applications where maximizing battery life is paramount. The device operates over a wide input voltage range, accommodating various power sources and ensuring consistent performance across different operating conditions.

Additionally, the MAX4978ETA offers excellent transient response and low output noise, contributing to the overall system stability and reliability. These characteristics make it suitable for powering noise-sensitive circuits, such as RF modules and precision analog components. The built-in thermal overload protection and short-circuit protection features safeguard the device and the system against adverse conditions, further enhancing its reliability.

Maxim Integrated has designed the MAX4978ETA with the needs of modern electronics in mind, providing a versatile, efficient, and reliable power management solution. Whether it's for consumer electronics, medical devices, or industrial applications, the MAX4978ETA stands out as a top choice for designers looking to optimize their power supply architecture.

You May Also Be Interested in

Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2296 $59.2144
34+ $3.4708 $118.0072
52+ $3.3622 $174.8344
71+ $3.2536 $231.0056
92+ $3.1451 $289.3492
123+ $2.8205 $346.9215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess