EN
  • EN
  • DE

MAX4967EGEE/V+

Part No MAX4967EGEE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC USB SW PROTECTOR AUTO QSOP / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Active
Base Product Number MAX4967
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881972-MAX4967EGEE/V+
Ultra Librarian 3D Model Ultra Librarian MAX4967EGEE/V+ CAD Model

Description

Maxim Integrated's MAX4967EGEE/V+ Product Overview

The MAX4967EGEE/V+ is a high-performance, low-voltage differential signaling (LVDS) 2 x 2 crosspoint switch from Maxim Integrated, designed to address the needs of high-speed data routing applications. This advanced switch is ideal for signal routing in data communication systems, where maintaining signal integrity is crucial.

Key Features

  • High-Speed LVDS Interface: The MAX4967EGEE/V+ supports high-speed data rates, making it suitable for rapidly moving large amounts of data across different points in a system.
  • Low Crosstalk and Skew: Engineered to minimize interference between signals, this crosspoint switch boasts low crosstalk and skew, ensuring data integrity and reliable performance.
  • Low Power Consumption: The device operates with a low power profile, which is essential for power-sensitive applications, helping to extend the life of battery-operated devices.
  • Flexible Voltage Operation: It operates over a wide range of supply voltages, providing versatility in different system environments and compatibility with various logic levels.

Applications

The MAX4967EGEE/V+ is particularly well-suited for applications that require high-speed data transfer and routing with minimal signal degradation. Typical applications include:

  • Telecommunications Equipment
  • Networking Switches and Routers
  • Base Stations
  • Data Acquisition Systems
  • Video Signal Routing

Product Specifications

This crosspoint switch comes in a compact 16-pin QSOP package, which is ideal for space-constrained applications. The MAX4967EGEE/V+ operates over the extended temperature range of -40°C to +85°C, making it reliable in varied environmental conditions.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX4967EGEE/V+ is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications.

For designers and engineers looking for a robust and efficient solution for their high-speed data routing needs, the MAX4967EGEE/V+ from Maxim Integrated is an excellent choice. Its combination of speed, precision, and low power consumption makes it a valuable component in any data-intensive application.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess