EN
  • EN
  • DE

XTPS61372YKBR

Part No XTPS61372YKBR
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description 16V/3.6A sync boost with load disconnect 16-DSBGA -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
RoHS Non-Compliant
Win Source Part Number 1192818-XTPS61372YKBR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTPS61372YKBR CAD Model

Description

The XTPS61372YKBR is a cutting-edge, highly integrated power management solution from Texas Instruments, designed to cater to a wide range of applications. This advanced chip is part of TI's extensive portfolio of power management devices, renowned for their reliability, efficiency, and innovative features.

Key Features

  • High Efficiency: The XTPS61372YKBR boasts an exceptional energy efficiency rating, which is crucial for portable and battery-powered devices, ensuring longer operation time and reduced heat generation.
  • Compact Design: With its small footprint, this product is ideal for space-constrained applications, allowing designers to minimize PCB size while maintaining performance.
  • Integrated Functions: This device integrates multiple functions into a single chip, including a DC-DC converter, LDOs, and a load switch, simplifying the design and reducing the bill of materials.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and making it versatile for different system designs.
  • Programmable Output Voltage: The output voltage is programmable, which allows for customization to meet specific requirements of the target application.
  • Thermal Protection: The product includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and safety of the application.

Applications

The XTPS61372YKBR is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Banks
  • Internet of Things (IoT) Devices
  • Wearable Technology

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the XTPS61372YKBR. Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of this power management solution into their projects.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0456 $90.0912
3+ $36.9605 $110.8815
5+ $35.8055 $179.0275
6+ $34.6505 $207.9030
8+ $33.4955 $267.9640
10+ $30.0304 $300.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess