EN
  • EN
  • DE

MAX494EPD

Part No MAX494EPD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad, Micropower, Single-Supply Rail-to-Rail Op Amps | IC OPAMP GP 4 CIRCUIT 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.2V/μs
Gain Bandwidth Product 500kHz
Current - Input Bias 25nA
Voltage - Input Offset 200μV
Supply Current 150μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.7V ~ 6V, ±1.35V ~ 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number MAX494
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214007-MAX494EPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX494EPD CAD Model

Description

Maxim Integrated MAX494EPD Precision Quad Operational Amplifier

The MAX494EPD from Maxim Integrated is a high-precision quad operational amplifier that provides an ideal solution for a wide range of applications requiring multiple op-amps with matched characteristics. This device is designed to offer low voltage noise, low input bias currents, and low offset voltage, making it perfect for sensor amplification, active filters, and general-purpose analog circuits.

Each of the four amplifiers within the MAX494EPD package boasts a high gain-bandwidth product and a fast slew rate, ensuring excellent dynamic response. These features, combined with the low harmonic distortion, make it suitable for audio processing applications as well as for signal conditioning in data acquisition systems.

The MAX494EPD operates from a single supply voltage ranging from +4.5V to +36V or dual supplies of ±4.5V to ±18V, providing flexibility in various power environments. The common-mode input voltage range includes the negative supply, extending the range of possible applications. Furthermore, the device features a low quiescent current, which is beneficial for power-sensitive applications.

With its robust design, the MAX494EPD is capable of withstanding ESD events exceeding 2000V per the Human Body Model, offering increased reliability in harsh environments. The operational amplifiers are available in a 14-pin plastic DIP package, which is easy to integrate into a variety of circuit boards.

Key features of the MAX494EPD include:

  • Low Input Offset Voltage: Ensures high accuracy in precision applications.
  • Low Voltage Noise: Minimizes unwanted signal interference.
  • High Gain-Bandwidth Product: Provides wide frequency response for audio and video applications.
  • Fast Slew Rate: Allows the device to respond quickly to changes in the input signal.
  • Wide Supply Voltage Range: Offers compatibility with various supply voltages for versatile use.
  • Low Quiescent Current: Reduces power consumption for energy-efficient designs.

The MAX494EPD is a reliable and versatile choice for designers who require high-performance operational amplifiers for their analog circuit designs. Its combination of precision, low power, and high dynamic performance makes it an excellent choice for both commercial and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess