EN
  • EN
  • DE

TPS73201DCQ

Part No TPS73201DCQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Cap-Free, NMOS, 250mA Low Dropout Regulator with Reverse Current Protection | IC REG LIN POS ADJ 250MA SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 5.5V
Maximum Dropout Voltage 0.15V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 550μA
Maximum Supply Current 950μA
PSRR 58dB ~ 37dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-223-6
Supplier Device Package SOT-223-6
Family Part Number TPS73201
Manufacturer Pack Quantity 78
MSL Level 2 (1 Year)
Win Source Part Number 1273239-TPS73201DCQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS73201DCQ CAD Model

Description

The TPS73201DCQ is a high-performance, low-dropout (LDO) voltage regulator from the renowned manufacturer Texas Instruments. This component is designed to offer a stable and reliable power supply for a wide range of applications, including but not limited to, consumer electronics, automotive modules, and industrial systems.

Key Features

  • Output Voltage: The TPS73201DCQ provides a fixed output voltage of 1.25V to 5.5V, which is ideal for powering sensitive electronics that require a precise voltage level.
  • High Accuracy: This regulator offers excellent accuracy with a low dropout voltage, ensuring that devices receive a consistent power supply even when input voltage fluctuates.
  • Thermal Performance: With its advanced thermal management capabilities, the TPS73201DCQ efficiently dissipates heat, which enhances the overall reliability and longevity of the device.
  • Low Noise: It is designed to minimize noise and ripple, making it an excellent choice for powering noise-sensitive circuits such as RF or precision analog systems.
  • Current Rating: The device can deliver up to 250mA of continuous output current, suitable for a range of low-power applications.

Applications

The versatile nature of the TPS73201DCQ makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Post-regulation for switching power supplies
  • Analog and digital sensor systems
  • Automotive electronics
  • Healthcare and medical devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS73201DCQ is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of both consumer and industrial environments.

Package and Availability

The TPS73201DCQ comes in an SOT-223 package, which is compact and suitable for surface-mount technology (SMT). This package allows for efficient use of PCB space, making it a great choice for space-constrained applications. The product is widely available through Texas Instruments' distribution network, ensuring easy access for designers and manufacturers around the world.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7572 $53.0040
145+ $0.7093 $102.8485
220+ $0.6854 $150.7880
315+ $0.6374 $200.7810
410+ $0.6135 $251.5350
510+ $0.5895 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,629 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess